STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA098V1

Description
L7985A - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
L7985A - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-13008-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-13008-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-13008-ND
L7985A - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

L7985A - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-ISA098V1 - 778202-STEVAL-ISA098V1 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-ISA098V1
778202-STEVAL-ISA098V1
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-ISA098V1 778202-STEVAL-ISA098V1
Manufacturer: STMicroelectronics Win Source Part Number: 778202-STEVAL-ISA098 V1 Regulator Topology: Buck Voltage - Output: 0.6 V ~ 38 V Voltage - Input: 4.5 V ~ 38 V Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: L7985A Family Name: STEVAL-ISA098V1 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Country of Origin: Italy Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 778202-STEVAL-ISA098V1
Regulator Topology: Buck
Voltage - Output: 0.6 V ~ 38 V
Voltage - Input: 4.5 V ~ 38 V
Main Purpose: DC/DC, Step Down
Supplied Contents: Board(s)
Output Current: 2A
Utilized IC / Part: L7985A
Family Name: STEVAL-ISA098V1
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Country of Origin: Italy
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power, Motor & Robotics Development Tools - 1961844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power, Motor & Robotics Development Tools
1961844
Power, Motor & Robotics Development Tools 1961844
STEVAL-ISA098V1,Powe r Management Dev Kit

STEVAL-ISA098V1,Power Management Dev Kit

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA098V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA098V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA098V1
BOARD DEMO 2A SW L7985A 8HSOP

BOARD DEMO 2A SW L7985A 8HSOP

Supplier's Site
Evaluation Board, Step Down Regulator; Silicon Manufacturer Stmicroelectronics - 43W6474 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Step Down Regulator; Silicon Manufacturer Stmicroelectronics
43W6474
Evaluation Board, Step Down Regulator; Silicon Manufacturer Stmicroelectronics 43W6474
EVALUATION BOARD, STEP DOWN REGULATOR; Silicon Manufacturer:STMicro electronics; Silicon Core Number:L7985A; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Step Down Switching Regulator RoHS Compliant: Yes

EVALUATION BOARD, STEP DOWN REGULATOR; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:L7985A; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Step Down Switching Regulator RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-13008-ND 778202-STEVAL-ISA098V1 1961844 STEVAL-ISA098V1 43W6474
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-ISA098V1 Power, Motor & Robotics Development Tools Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Evaluation Board, Step Down Regulator; Silicon Manufacturer Stmicroelectronics
Supported System Power; DC/DC, Step Down Step Down Switching Regulator
Unlock Full Specs
to access all available technical data

Similar Products

TB,BLJC2-252R+, JC0603C, 50OHM - TB-1011+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2018095 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-OOLDEMOUNITV2.0-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
RF, RFID, Wireless Evaluation Boards - MDEV-GNSS-TM-ND - DigiKey
Specs
Supported System GPS; Navigation
View Details
2 suppliers