STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA097V1

Description
L7985 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
L7985 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-13007-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-13007-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-13007-ND
L7985 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

L7985 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284254-STEVAL-ISA097V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284254-STEVAL-ISA097V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284254-STEVAL-ISA097V1
Win Source Part Number: 1284254-STEVAL-ISA09 7V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 0.6V ~ 38V Current - Output: 2A Voltage - Input: 4.5V ~ 38V Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Utilized IC / Part: L7985 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-13007,STEVALISA 097V1,497-13007 Base Product Number: STEVAL

Win Source Part Number: 1284254-STEVAL-ISA097V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 0.6V ~ 38V
Current - Output: 2A
Voltage - Input: 4.5V ~ 38V
Main Purpose: DC/DC, Step Down
Supplied Contents: Board(s)
Utilized IC / Part: L7985
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -497-13007,STEVALISA097V1,497-13007
Base Product Number: STEVAL

Buy Now Datasheet
Evaluation Board, Step Down Regulator; Silicon Manufacturer Stmicroelectronics - 43W6473 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Step Down Regulator; Silicon Manufacturer Stmicroelectronics
43W6473
Evaluation Board, Step Down Regulator; Silicon Manufacturer Stmicroelectronics 43W6473
EVALUATION BOARD, STEP DOWN REGULATOR; Silicon Manufacturer:STMicro electronics; Silicon Core Number:L7985; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Step Down Switching Regulator; Product Range:-RoHS Compliant: Yes

EVALUATION BOARD, STEP DOWN REGULATOR; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:L7985; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Step Down Switching Regulator; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA097V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA097V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA097V1
BOARD DEMO 2A L7985 10DFN

BOARD DEMO 2A L7985 10DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-13007-ND 1284254-STEVAL-ISA097V1 43W6473 STEVAL-ISA097V1
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Evaluation Board, Step Down Regulator; Silicon Manufacturer Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System Power; DC/DC, Step Down Step Down Switching Regulator
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR BFCQ-2702+ - TB-BFCQ-2702C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Matrix Boards - 1102501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 2952-IST_A05_FLOWMODULMITMFS02-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details