STEVAL-ISA094V1,Powe
Win Source Part Number: 1284246-STEVAL-ISA09
Category: Development Boards, Kits, Programmers>Evaluati
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 3.3V
Current - Output: 3A
Voltage - Input: 4.5V ~ 28V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 250kHz
Supplied Contents: Board(s)
Utilized IC / Part: L7981
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-12113,STEVAL-ISA
Base Product Number: STEVAL
L7981 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
A, STEP DOWN SMPS, 3A, DEV BOARD; Silicon Manufacturer:STMicro
BOARD EVAL BUCK REG L7981
| RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1961842 | 1284246-STEVAL-ISA094V1 | 497-12113-ND | 70W0707 | STEVAL-ISA094V1 |
| Product Name | Power, Motor & Robotics Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | A, Step Down Smps, 3A, Dev Board; Silicon Manufacturer Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards |
| Category | Development Suite / Kit | Developement Board | Developement Board | Developement Board |