L7981 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Win Source Part Number: 1284215-STEVAL-ISA09
Category: Development Boards, Kits, Programmers>Evaluati
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 3.3V
Current - Output: 3A
Voltage - Input: 4.5V ~ 28V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 250kHz
Supplied Contents: Board(s)
Utilized IC / Part: L7981
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-12112,-497-12112
Product Status: Obsolete
BOARD EVAL BUCK REG L7981
EVALUATION BOARD, ADJUSTABLE 3A STEP-DOWN REGULATOR; Silicon Manufacturer:STMicro
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-12112-ND | 1284215-STEVAL-ISA093V1 | STEVAL-ISA093V1 | 59T6640 |
| Product Name | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | Evaluation Board, Adjustable 3A Step-Down Regulator; Silicon Manufacturer Stmicroelectronics |
| Supported System | Power; DC/DC, Step Down | Power Supply |