STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-ISA092V1

Description
Win Source Part Number: 1284245-STEVAL-ISA09 2V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 3.3V Current - Output: 2A Voltage - Input: 4.5V ~ 28V Main Purpose: DC/DC, Step Down Frequency - Switching: 250kHz Supplied Contents: Board(s) Utilized IC / Part: L7980 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-12111,STEVAL-ISA 092V1,STEVALISA092V1 Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1284245-STEVAL-ISA09 2V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 3.3V Current - Output: 2A Voltage - Input: 4.5V ~ 28V Main Purpose: DC/DC, Step Down Frequency - Switching: 250kHz Supplied Contents: Board(s) Utilized IC / Part: L7980 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-12111,STEVAL-ISA 092V1,STEVALISA092V1 Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284245-STEVAL-ISA092V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284245-STEVAL-ISA092V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284245-STEVAL-ISA092V1
Win Source Part Number: 1284245-STEVAL-ISA09 2V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 3.3V Current - Output: 2A Voltage - Input: 4.5V ~ 28V Main Purpose: DC/DC, Step Down Frequency - Switching: 250kHz Supplied Contents: Board(s) Utilized IC / Part: L7980 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-12111,STEVAL-ISA 092V1,STEVALISA092V1 Base Product Number: STEVAL

Win Source Part Number: 1284245-STEVAL-ISA092V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 3.3V
Current - Output: 2A
Voltage - Input: 4.5V ~ 28V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 250kHz
Supplied Contents: Board(s)
Utilized IC / Part: L7980
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-12111,STEVAL-ISA092V1,STEVALISA092V1
Base Product Number: STEVAL

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-12111-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-12111-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-12111-ND
L7980 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

L7980 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Demo Board, Adjustable 2A Step-Down Regulator; Silicon Manufacturer Stmicroelectronics - 59T6639 - Newark, An Avnet Company
Chicago, IL, United States
Demo Board, Adjustable 2A Step-Down Regulator; Silicon Manufacturer Stmicroelectronics
59T6639
Demo Board, Adjustable 2A Step-Down Regulator; Silicon Manufacturer Stmicroelectronics 59T6639
DEMO BOARD, ADJUSTABLE 2A STEP-DOWN REGULATOR; Silicon Manufacturer:STMicro electronics; Silicon Core Number:L7980; Kit Application Type:Power Management; Application Sub Type:Power Supply; Kit Contents:Demonstrati on Board L7980 RoHS Compliant: Yes

DEMO BOARD, ADJUSTABLE 2A STEP-DOWN REGULATOR; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:L7980; Kit Application Type:Power Management; Application Sub Type:Power Supply; Kit Contents:Demonstration Board L7980 RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA092V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA092V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA092V1
BOARD EVAL BUCK REG L7980

BOARD EVAL BUCK REG L7980

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284245-STEVAL-ISA092V1 497-12111-ND 59T6639 STEVAL-ISA092V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Demo Board, Adjustable 2A Step-Down Regulator; Silicon Manufacturer Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR ABF-10R125G+ - TB-ABF-10R125G+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2305153 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; RFID
Ports Wireless
View Details
Sensor Evaluation Boards - 2952-HYTEVALUATIONBOARD-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details