Win Source Part Number: 1284275-STEVAL-ISA09
Category: Development Boards, Kits, Programmers>Evaluati
Package: Box
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 5.1V
Current - Output: 3.5A
Voltage - Input: 8V ~ 55V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 150kHz
Supplied Contents: Board(s)
Utilized IC / Part: L4973
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-11284,-497-11284
Base Product Number: STEVAL
Product Status: Obsolete
Power Management IC Development Tools 3.5A Step Down REG L4973 Eval Board
BOARD DEMONSTRATION L4973
DEMO BOARD, ADJUSTABLE 3.5A STEP-DOWN REGULATOR; Silicon Manufacturer:STMicro
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284275-STEVAL-ISA090V1 | STEVAL-ISA090V1 | STEVAL-ISA090V1 | 47T9249 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | Demo Board, Adjustable 3.5A Step-Down Regulator; Silicon Manufacturer Stmicroelectronics |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |