STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-ISA089V1

Description
Win Source Part Number: 1284214-STEVAL-ISA08 9V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 3.3V Current - Output: 1.5A Voltage - Input: 4.4V ~ 25V Main Purpose: DC/DC, Step Down Frequency - Switching: 250kHz Supplied Contents: Board(s) Utilized IC / Part: L5972D Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-12915,STEVALISA0 89V1,-497-12915 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1284214-STEVAL-ISA08 9V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 3.3V Current - Output: 1.5A Voltage - Input: 4.4V ~ 25V Main Purpose: DC/DC, Step Down Frequency - Switching: 250kHz Supplied Contents: Board(s) Utilized IC / Part: L5972D Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-12915,STEVALISA0 89V1,-497-12915 Product Status: Obsolete
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STEVAL-ISA089V1 is an evaluation board designed for the L5972D step-down switching regulator. It supports a maximum output current of 1.5 A and an adjustable output voltage range from 1.235 V to 35 V. The board operates with an input voltage range of 4.4 V to 36 V, making it versatile for various applications. It features an internal switching frequency of 250 kHz, with the option to synchronize up to 500 kHz if higher frequency operation is required. Additional protective features include short-circuit protection, an inhibit pin, and thermal shutdown. The product is RoHS compliant, ensuring it meets environmental standards. This evaluation board provides a practical platform for engineers to assess the performance of the L5972D regulator in their designs.

Datasheet Summary
Powered by GS/AI

The STEVAL-ISA089V1 is an evaluation board designed for the L5972D step-down switching regulator. It supports a maximum output current of 1.5 A and an adjustable output voltage range from 1.235 V to 35 V. The board operates with an input voltage range of 4.4 V to 36 V, making it versatile for various applications. It features an internal switching frequency of 250 kHz, with the option to synchronize up to 500 kHz if higher frequency operation is required. Additional protective features include short-circuit protection, an inhibit pin, and thermal shutdown. The product is RoHS compliant, ensuring it meets environmental standards. This evaluation board provides a practical platform for engineers to assess the performance of the L5972D regulator in their designs.

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284214-STEVAL-ISA089V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284214-STEVAL-ISA089V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284214-STEVAL-ISA089V1
Win Source Part Number: 1284214-STEVAL-ISA08 9V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 3.3V Current - Output: 1.5A Voltage - Input: 4.4V ~ 25V Main Purpose: DC/DC, Step Down Frequency - Switching: 250kHz Supplied Contents: Board(s) Utilized IC / Part: L5972D Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-12915,STEVALISA0 89V1,-497-12915 Product Status: Obsolete

Win Source Part Number: 1284214-STEVAL-ISA089V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 3.3V
Current - Output: 1.5A
Voltage - Input: 4.4V ~ 25V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 250kHz
Supplied Contents: Board(s)
Utilized IC / Part: L5972D
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-12915,STEVALISA089V1,-497-12915
Product Status: Obsolete

Buy Now Datasheet
Evaluation Board, Step Down Regulator; Silicon Manufacturer Stmicroelectronics - 43W6471 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Step Down Regulator; Silicon Manufacturer Stmicroelectronics
43W6471
Evaluation Board, Step Down Regulator; Silicon Manufacturer Stmicroelectronics 43W6471
EVALUATION BOARD, STEP DOWN REGULATOR; Silicon Manufacturer:STMicro electronics; Silicon Core Number:L5972D; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Step Down Switching Regulator RoHS Compliant: Yes

EVALUATION BOARD, STEP DOWN REGULATOR; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:L5972D; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Step Down Switching Regulator RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1284214-STEVAL-ISA089V1 43W6471
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Evaluation Board, Step Down Regulator; Silicon Manufacturer Stmicroelectronics
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products