STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA083V1

Description
ST1S40IPUR - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
ST1S40IPUR - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-12108-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-12108-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-12108-ND
ST1S40IPUR - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

ST1S40IPUR - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-ISA083V1 - 795516-STEVAL-ISA083V1 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-ISA083V1
795516-STEVAL-ISA083V1
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-ISA083V1 795516-STEVAL-ISA083V1
Manufacturer: STMicroelectronics Win Source Part Number: 795516-STEVAL-ISA083 V1 Regulator Topology: Buck Voltage - Output: 3.3V Voltage - Input: 4 V ~ 18 V Main Purpose: DC/DC, Step Down Frequency - Switching: 800kHz Supplied Contents: Board(s) Output Current: 4A Utilized IC / Part: ST1S40IPUR Family Name: STEVAL-ISA083V1 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Country of Origin: Italy Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 795516-STEVAL-ISA083V1
Regulator Topology: Buck
Voltage - Output: 3.3V
Voltage - Input: 4 V ~ 18 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 800kHz
Supplied Contents: Board(s)
Output Current: 4A
Utilized IC / Part: ST1S40IPUR
Family Name: STEVAL-ISA083V1
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Country of Origin: Italy
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA083V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA083V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA083V1
BOARD & REF DESIGN

BOARD & REF DESIGN

Supplier's Site
Demo Board, 3.3V 4A Synchronous Buck Converter; Silicon Manufacturer Stmicroelectronics - 59T6636 - Newark, An Avnet Company
Chicago, IL, United States
Demo Board, 3.3V 4A Synchronous Buck Converter; Silicon Manufacturer Stmicroelectronics
59T6636
Demo Board, 3.3V 4A Synchronous Buck Converter; Silicon Manufacturer Stmicroelectronics 59T6636
DEMO BOARD, 3.3V 4A SYNCHRONOUS BUCK CONVERTER; Silicon Manufacturer:STMicro electronics; Silicon Core Number:ST1S40IPUR; Kit Application Type:Power Management; Application Sub Type:Synchronous Buck Converter; Product Range:- RoHS Compliant: Yes

DEMO BOARD, 3.3V 4A SYNCHRONOUS BUCK CONVERTER; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:ST1S40IPUR; Kit Application Type:Power Management; Application Sub Type:Synchronous Buck Converter; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-12108-ND 795516-STEVAL-ISA083V1 STEVAL-ISA083V1 59T6636
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-ISA083V1 Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Demo Board, 3.3V 4A Synchronous Buck Converter; Silicon Manufacturer Stmicroelectronics
Supported System Power; DC/DC, Step Down Synchronous Buck Converter
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR ABF-15R75G+ - TB-ABF-15R75G+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2305160 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
HYT Evaluation board with heating control - compatible with HYT223, HYT271, HYT939P, MiO &DP probes - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 17-8-2195852-1-ND - DigiKey
Specs
Supported System Antenna
View Details