Win Source Part Number: 1284213-STEVAL-ISA08
Category: Development Boards, Kits, Programmers>Evaluati
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 3.3V
Current - Output: 4A
Voltage - Input: 4V ~ 18V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 800kHz
Supplied Contents: Board(s)
Utilized IC / Part: ST1S40IPHR
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVAL-ISA082V1,497-
Product Status: Obsolete
ST1S40IPHR - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
BOARD & REF DESIGN
DEMO BOARD, 3.3V, 4A SYNCHRONOUS BUCK CONVERTER; Silicon Manufacturer:STMicro
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284213-STEVAL-ISA082V1 | 497-12107-ND | STEVAL-ISA082V1 | 59T6635 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | Demo Board, 3.3V, 4A Synchronous Buck Converter; Silicon Manufacturer Stmicroelectronics |
| Category | Developement Board | Developement Board | Developement Board |