VIPer26 VIPER™ AC/DC, Primary Side 2, Isolated Outputs Evaluation Board
Win Source Part Number: 1284158-STEVAL-ISA08
Category: Development Boards, Kits, Programmers>Evaluati
Series: VIPER™
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 3.3V, 12V
Current - Output: 1A
Voltage - Input: 85 ~ 305 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 12 W
Supplied Contents: Board(s)
Utilized IC / Part: VIPer26
Board Type: Fully Populated
Outputs and Type: 2, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-11124,STEVALISA0
Base Product Number: STEVAL
BOARD DEMO BASED ON VIPER26
Power Management IC Development Tools VIPER26 12V 1A SMPS Wide Range Demo BRD
WIDE RANGE, SMPS, DEV BOARD; Silicon Manufacturer:STMicro
EVALUATION BOARD, 12W FLYBACK CONVERTER; Silicon Manufacturer:STMicro
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-11124-ND | 1284158-STEVAL-ISA081V1 | STEVAL-ISA081V1 | STEVAL-ISA081V1 | 70W0700 |
| Product Name | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | Power Management IC Development Tools | Wide Range, Smps, Dev Board; Silicon Manufacturer Stmicroelectronics |
| Supported System | AC/DC, Primary Side | SMPS |