STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-ISA079V2

Description
Win Source Part Number: 1284216-STEVAL-ISA07 9V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.8V Current - Output: 800mA Voltage - Input: 2V ~ 5.5V Main Purpose: DC/DC, Step Down Frequency - Switching: 1.4MHz Supplied Contents: Board(s) Utilized IC / Part: L6928 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVAL-ISA079V2,STEV ALISA079V2,-497-1210 6,497-12106 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284216-STEVAL-ISA07 9V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.8V Current - Output: 800mA Voltage - Input: 2V ~ 5.5V Main Purpose: DC/DC, Step Down Frequency - Switching: 1.4MHz Supplied Contents: Board(s) Utilized IC / Part: L6928 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVAL-ISA079V2,STEV ALISA079V2,-497-1210 6,497-12106 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284216-STEVAL-ISA079V2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284216-STEVAL-ISA079V2
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284216-STEVAL-ISA079V2
Win Source Part Number: 1284216-STEVAL-ISA07 9V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.8V Current - Output: 800mA Voltage - Input: 2V ~ 5.5V Main Purpose: DC/DC, Step Down Frequency - Switching: 1.4MHz Supplied Contents: Board(s) Utilized IC / Part: L6928 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVAL-ISA079V2,STEV ALISA079V2,-497-1210 6,497-12106 Product Status: Obsolete

Win Source Part Number: 1284216-STEVAL-ISA079V2
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 1.8V
Current - Output: 800mA
Voltage - Input: 2V ~ 5.5V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 1.4MHz
Supplied Contents: Board(s)
Utilized IC / Part: L6928
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVAL-ISA079V2,STEVALISA079V2,-497-12106,497-12106
Product Status: Obsolete

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-12106-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-12106-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-12106-ND
L6928 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

L6928 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA079V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA079V2
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA079V2
BOARD EVAL BUCK REG L6928

BOARD EVAL BUCK REG L6928

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284216-STEVAL-ISA079V2 497-12106-ND STEVAL-ISA079V2
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Matrix Boards - 2189175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details
EVAL BOARD FOR ABF-8R075G+ - TB-ABF-8R075G+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Fusion - AS-RTK3B-UM981-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details