STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA077V2

Description
L6920 - DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
L6920 - DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-13915-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-13915-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-13915-ND
L6920 - DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board

L6920 - DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284303-STEVAL-ISA077V2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284303-STEVAL-ISA077V2
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284303-STEVAL-ISA077V2
Win Source Part Number: 1284303-STEVAL-ISA07 7V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Boost Voltage - Output: 2V ~ 5.2V Voltage - Input: 0.6V ~ 5.5V Main Purpose: DC/DC, Step Up Supplied Contents: Board(s) Utilized IC / Part: L6920 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -1138-STEVAL-ISA077V 2,497-13915 Base Product Number: STEVAL

Win Source Part Number: 1284303-STEVAL-ISA077V2
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Boost
Voltage - Output: 2V ~ 5.2V
Voltage - Input: 0.6V ~ 5.5V
Main Purpose: DC/DC, Step Up
Supplied Contents: Board(s)
Utilized IC / Part: L6920
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -1138-STEVAL-ISA077V2,497-13915
Base Product Number: STEVAL

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA077V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA077V2
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA077V2
BOARD EVAL L6920D

BOARD EVAL L6920D

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-13915-ND 1284303-STEVAL-ISA077V2 STEVAL-ISA077V2
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System Power; DC/DC, Step Up
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 1845118 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Wireless Systems; Bluetooth
Ports Wireless
View Details
Expansion Boards, Daughter Cards - A141303-ND - DigiKey
Specs
Supported System Light, Humidity, Motion, Sound, Temperature
View Details
4 suppliers
Evaluation Boards - CY8CPROTO-041TP - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Ports USB
View Details
2 suppliers
simpleRTK2B Lite - AS-RTK2B-LIT-L1L2-SMA-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details