STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-ISA076V1

Description
Win Source Part Number: 1284588-STEVAL-ISA07 6V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Battery Charger Supplied Contents: Board(s) Primary Attributes: Li-Ion / Li-Pol (1 Cell) Embedded: No Utilized IC / Part: L6924D ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALISA076V1,497-1 1036 Base Product Number: STEVAL
Request a Quote Datasheet
Description
Win Source Part Number: 1284588-STEVAL-ISA07 6V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Battery Charger Supplied Contents: Board(s) Primary Attributes: Li-Ion / Li-Pol (1 Cell) Embedded: No Utilized IC / Part: L6924D ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALISA076V1,497-1 1036 Base Product Number: STEVAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284588-STEVAL-ISA076V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284588-STEVAL-ISA076V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284588-STEVAL-ISA076V1
Win Source Part Number: 1284588-STEVAL-ISA07 6V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Battery Charger Supplied Contents: Board(s) Primary Attributes: Li-Ion / Li-Pol (1 Cell) Embedded: No Utilized IC / Part: L6924D ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALISA076V1,497-1 1036 Base Product Number: STEVAL

Win Source Part Number: 1284588-STEVAL-ISA076V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Battery Charger
Supplied Contents: Board(s)
Primary Attributes: Li-Ion / Li-Pol (1 Cell)
Embedded: No
Utilized IC / Part: L6924D
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVALISA076V1,497-11036
Base Product Number: STEVAL

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-11036-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-11036-ND
Evaluation and Demonstration Boards and Kits 497-11036-ND
L6924D Battery Charger Power Management Evaluation Board

L6924D Battery Charger Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-ISA076V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-ISA076V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-ISA076V1
BOARD DEMO BATT CHRGR L6924D

BOARD DEMO BATT CHRGR L6924D

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284588-STEVAL-ISA076V1 497-11036-ND STEVAL-ISA076V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2576762 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Development Boards and Evaluation Kits - DPP201Z000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
3 suppliers
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY3685 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System USB Mass Storage
View Details
simpleRTK2B Pro - AS-RTK2B-PROF9P-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details