STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-ISA071V2

Description
Win Source Part Number: 1284200-STEVAL-ISA07 1V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPer™ plus Package: Box Standard Package: 1 Voltage - Output: -5V, 7V or 5V, 12V Current - Output: 400mA, 160mA Voltage - Input: 85 ~ 264 VAC Main Purpose: AC/DC, Non-Isolated Power - Output: 4 W Supplied Contents: Board(s) Utilized IC / Part: VIPer16 Board Type: Fully Populated Outputs and Type: 2, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10727,STEVALISA0 71V2,479-10727,STEVA L-ISA071V1,-1138-STE VAL-ISA071V2,479-107 27
Request a Quote Datasheet
Description
Win Source Part Number: 1284200-STEVAL-ISA07 1V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPer™ plus Package: Box Standard Package: 1 Voltage - Output: -5V, 7V or 5V, 12V Current - Output: 400mA, 160mA Voltage - Input: 85 ~ 264 VAC Main Purpose: AC/DC, Non-Isolated Power - Output: 4 W Supplied Contents: Board(s) Utilized IC / Part: VIPer16 Board Type: Fully Populated Outputs and Type: 2, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10727,STEVALISA0 71V2,479-10727,STEVA L-ISA071V1,-1138-STE VAL-ISA071V2,479-107 27
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284200-STEVAL-ISA071V2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284200-STEVAL-ISA071V2
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284200-STEVAL-ISA071V2
Win Source Part Number: 1284200-STEVAL-ISA07 1V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPer™ plus Package: Box Standard Package: 1 Voltage - Output: -5V, 7V or 5V, 12V Current - Output: 400mA, 160mA Voltage - Input: 85 ~ 264 VAC Main Purpose: AC/DC, Non-Isolated Power - Output: 4 W Supplied Contents: Board(s) Utilized IC / Part: VIPer16 Board Type: Fully Populated Outputs and Type: 2, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-10727,STEVALISA0 71V2,479-10727,STEVA L-ISA071V1,-1138-STE VAL-ISA071V2,479-107 27

Win Source Part Number: 1284200-STEVAL-ISA071V2
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Series: VIPer™ plus
Package: Box
Standard Package: 1
Voltage - Output: -5V, 7V or 5V, 12V
Current - Output: 400mA, 160mA
Voltage - Input: 85 ~ 264 VAC
Main Purpose: AC/DC, Non-Isolated
Power - Output: 4 W
Supplied Contents: Board(s)
Utilized IC / Part: VIPer16
Board Type: Fully Populated
Outputs and Type: 2, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-10727,STEVALISA071V2,479-10727,STEVAL-ISA071V1,-1138-STEVAL-ISA071V2,479-10727

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-10727-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-10727-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-10727-ND
VIPer16 VIPer™ plus AC/DC, Non-Isolated 2, Non-Isolated Outputs Evaluation Board

VIPer16 VIPer™ plus AC/DC, Non-Isolated 2, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Demo Board, Voltage Converter; Silicon Manufacturer Stmicroelectronics - 43W6469 - Newark, An Avnet Company
Chicago, IL, United States
Demo Board, Voltage Converter; Silicon Manufacturer Stmicroelectronics
43W6469
Demo Board, Voltage Converter; Silicon Manufacturer Stmicroelectronics 43W6469
DEMO BOARD, VOLTAGE CONVERTER; Silicon Manufacturer:STMicro electronics; Silicon Core Number:VIPER16; Kit Application Type:Power Management; Application Sub Type:SMPS; Kit Contents:Demo Board VIPER16; Product Range:- RoHS Compliant: Yes

DEMO BOARD, VOLTAGE CONVERTER; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:VIPER16; Kit Application Type:Power Management; Application Sub Type:SMPS; Kit Contents:Demo Board VIPER16; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA071V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA071V2
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA071V2
BOARD DEMO BASED ON VIPER16

BOARD DEMO BASED ON VIPER16

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284200-STEVAL-ISA071V2 497-10727-ND 43W6469 STEVAL-ISA071V2
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Demo Board, Voltage Converter; Silicon Manufacturer Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-QPB8857EVB-ND - DigiKey
Specs
Supported System Amplifier
View Details
2 suppliers
EVAL BOARD FOR ABF-11R5G+ - TB-ABF-11R5G+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK 4 Pro - AS-RTK4-G5P3-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Development Tools - 1743287 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details