STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA062V1

Description
VIPer17 VIPer™ plus AC/DC, Primary Side 2, Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
VIPer17 VIPer™ plus AC/DC, Primary Side 2, Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-9007-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-9007-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-9007-ND
VIPer17 VIPer™ plus AC/DC, Primary Side 2, Isolated Outputs Evaluation Board

VIPer17 VIPer™ plus AC/DC, Primary Side 2, Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284198-STEVAL-ISA062V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284198-STEVAL-ISA062V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284198-STEVAL-ISA062V1
Win Source Part Number: 1284198-STEVAL-ISA06 2V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPer™ plus Package: Box Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 5V, 12V Current - Output: 500mA, 250mA Voltage - Input: 85 ~ 264 VAC Main Purpose: AC/DC, Primary Side Power - Output: 5.5 W Frequency - Switching: 115kHz Supplied Contents: Board(s) Utilized IC / Part: VIPer17 Board Type: Fully Populated Outputs and Type: 2, Isolated ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-9007,STEVALISA06 2V1 Base Product Number: STEVAL

Win Source Part Number: 1284198-STEVAL-ISA062V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Series: VIPer™ plus
Package: Box
Standard Package: 1
Regulator Topology: Flyback
Voltage - Output: 5V, 12V
Current - Output: 500mA, 250mA
Voltage - Input: 85 ~ 264 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 5.5 W
Frequency - Switching: 115kHz
Supplied Contents: Board(s)
Utilized IC / Part: VIPer17
Board Type: Fully Populated
Outputs and Type: 2, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-9007,STEVALISA062V1
Base Product Number: STEVAL

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-ISA062V1
Power Management IC Development Tools STEVAL-ISA062V1
Power Management IC Development Tools VIPER17HN 6W DUAL SMPS BRD

Power Management IC Development Tools VIPER17HN 6W DUAL SMPS BRD

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA062V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA062V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA062V1
BOARD EVAL BASED ON VIPER17

BOARD EVAL BASED ON VIPER17

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-9007-ND 1284198-STEVAL-ISA062V1 STEVAL-ISA062V1 STEVAL-ISA062V1
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System AC/DC, Primary Side
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 2312-PAC55712EVK1-ND - DigiKey
Specs
Supported System Power Controller
View Details
EVAL BOARD FOR BFHKI-3142+ - TB-BFHKI-3142C+ - Mini-Circuits
Specs
Category Developement Board
View Details
M.2 Unicore UM982 - AS-RTK-M2-UM982-AE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Power, Motor & Robotics Development Tools - 2651132 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details