STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-ISA058V1

Description
Win Source Part Number: 1284178-STEVAL-ISA05 8V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPer™ plus Package: Bulk Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 5V Current - Output: 1A Voltage - Input: 90 ~ 265 VAC Main Purpose: AC/DC, Primary Side Power - Output: 5 W Supplied Contents: Board(s) Utilized IC / Part: VIPer17L Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: 497-9052,STEVALISA05 8V1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284178-STEVAL-ISA05 8V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPer™ plus Package: Bulk Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 5V Current - Output: 1A Voltage - Input: 90 ~ 265 VAC Main Purpose: AC/DC, Primary Side Power - Output: 5 W Supplied Contents: Board(s) Utilized IC / Part: VIPer17L Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: 497-9052,STEVALISA05 8V1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284178-STEVAL-ISA058V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284178-STEVAL-ISA058V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284178-STEVAL-ISA058V1
Win Source Part Number: 1284178-STEVAL-ISA05 8V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPer™ plus Package: Bulk Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 5V Current - Output: 1A Voltage - Input: 90 ~ 265 VAC Main Purpose: AC/DC, Primary Side Power - Output: 5 W Supplied Contents: Board(s) Utilized IC / Part: VIPer17L Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: 497-9052,STEVALISA05 8V1 Product Status: Obsolete

Win Source Part Number: 1284178-STEVAL-ISA058V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Series: VIPer™ plus
Package: Bulk
Standard Package: 1
Regulator Topology: Flyback
Voltage - Output: 5V
Current - Output: 1A
Voltage - Input: 90 ~ 265 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 5 W
Supplied Contents: Board(s)
Utilized IC / Part: VIPer17L
Board Type: Fully Populated
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: STMicroelectronics
Other Names: 497-9052,STEVALISA058V1
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1284178-STEVAL-ISA058V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,MSWA,XX211,ES,50 OHM - TB-205 - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 2651094 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.S3.390 - DCB.S3.390 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Sensor Development Boards and Evaluation Kits - 10212222-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details