STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA057V1

Description
L6565, STC03DE220HV - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
L6565, STC03DE220HV - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-9051-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-9051-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-9051-ND
L6565, STC03DE220HV - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

L6565, STC03DE220HV - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-ISA057V1 - 795593-STEVAL-ISA057V1 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-ISA057V1
795593-STEVAL-ISA057V1
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-ISA057V1 795593-STEVAL-ISA057V1
Manufacturer: STMicroelectronics Win Source Part Number: 795593-STEVAL-ISA057 V1 Regulator Topology: Buck Voltage - Output: 5V Voltage - Input: 125 V ~ 1250 V Main Purpose: DC/DC, Step Down Frequency - Switching: 30kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 3A Utilized IC / Part: L6565, STC03DE220HV Family Name: STEVAL-ISA057V1 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: June 22, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 795593-STEVAL-ISA057V1
Regulator Topology: Buck
Voltage - Output: 5V
Voltage - Input: 125 V ~ 1250 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 30kHz
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 3A
Utilized IC / Part: L6565, STC03DE220HV
Family Name: STEVAL-ISA057V1
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: June 22, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA057V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA057V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA057V1
BOARD DEMO STC03DE220HV/ L6565

BOARD DEMO STC03DE220HV/ L6565

Supplier's Site
Stc03De220, L6565, Smps, Metering, Demo Board; Silicon Manufacturer Stmicroelectronics - 25R9394 - Newark, An Avnet Company
Chicago, IL, United States
Stc03De220, L6565, Smps, Metering, Demo Board; Silicon Manufacturer Stmicroelectronics
25R9394
Stc03De220, L6565, Smps, Metering, Demo Board; Silicon Manufacturer Stmicroelectronics 25R9394
STC03DE220, L6565, SMPS, METERING, DEMO BOARD; Silicon Manufacturer:STMicro electronics; Silicon Core Number:STC03DE220HV, L6565; Kit Application Type:Power Management; Application Sub Type:SMPS; Kit Contents:Board Only RoHS Compliant: Yes

STC03DE220, L6565, SMPS, METERING, DEMO BOARD; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:STC03DE220HV, L6565; Kit Application Type:Power Management; Application Sub Type:SMPS; Kit Contents:Board Only RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-9051-ND 795593-STEVAL-ISA057V1 STEVAL-ISA057V1 25R9394
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-ISA057V1 Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Stc03De220, L6565, Smps, Metering, Demo Board; Silicon Manufacturer Stmicroelectronics
Supported System Power; DC/DC, Step Down SMPS
Unlock Full Specs
to access all available technical data

Similar Products

HYT Evaluation Box - HYT Evaluation Box - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
TB,MGVA-63+DL1020,50 OHM - TB-666-50-63+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B - Basic Starter Kit - AS-STARTKIT-BASIC3B-L125-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details