STMicroelectronics, Inc. Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-ISA054V1 STEVAL-ISA054V1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 763420-STEVAL-ISA054 V1 Regulator Topology: Flyback Voltage - Output: 24V, 3.3V or 5V Voltage - Input: 180 ~ 265 VAC, 320 ~ 480 VAC Main Purpose: AC/DC, Primary Side Power - Output: 100W Frequency - Switching: 250kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 4A, 1A Utilized IC / Part: L5970, STW9N150, UC3844B Family Name: STEVAL-ISA054V1 Board Type: Fully Populated Outputs and Type: 2, Isolated Categories: Development Boards, Kits, Programmers Introduction Date: April 01, 2009 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 763420-STEVAL-ISA054 V1 Regulator Topology: Flyback Voltage - Output: 24V, 3.3V or 5V Voltage - Input: 180 ~ 265 VAC, 320 ~ 480 VAC Main Purpose: AC/DC, Primary Side Power - Output: 100W Frequency - Switching: 250kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 4A, 1A Utilized IC / Part: L5970, STW9N150, UC3844B Family Name: STEVAL-ISA054V1 Board Type: Fully Populated Outputs and Type: 2, Isolated Categories: Development Boards, Kits, Programmers Introduction Date: April 01, 2009 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-ISA054V1 - 763420-STEVAL-ISA054V1 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-ISA054V1
763420-STEVAL-ISA054V1
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-ISA054V1 763420-STEVAL-ISA054V1
Manufacturer: STMicroelectronics Win Source Part Number: 763420-STEVAL-ISA054 V1 Regulator Topology: Flyback Voltage - Output: 24V, 3.3V or 5V Voltage - Input: 180 ~ 265 VAC, 320 ~ 480 VAC Main Purpose: AC/DC, Primary Side Power - Output: 100W Frequency - Switching: 250kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 4A, 1A Utilized IC / Part: L5970, STW9N150, UC3844B Family Name: STEVAL-ISA054V1 Board Type: Fully Populated Outputs and Type: 2, Isolated Categories: Development Boards, Kits, Programmers Introduction Date: April 01, 2009 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 763420-STEVAL-ISA054V1
Regulator Topology: Flyback
Voltage - Output: 24V, 3.3V or 5V
Voltage - Input: 180 ~ 265 VAC, 320 ~ 480 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 100W
Frequency - Switching: 250kHz
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 4A, 1A
Utilized IC / Part: L5970, STW9N150, UC3844B
Family Name: STEVAL-ISA054V1
Board Type: Fully Populated
Outputs and Type: 2, Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: April 01, 2009
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-8849-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-8849-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-8849-ND
L5970, STW9N150, UC3844B - AC/DC, Primary Side 2, Isolated Outputs Evaluation Board

L5970, STW9N150, UC3844B - AC/DC, Primary Side 2, Isolated Outputs Evaluation Board

Buy Now Datasheet
Auxiliary Power Supply, 3 Ph, Demo Board; Silicon Manufacturer Stmicroelectronics - 09R5928 - Newark, An Avnet Company
Chicago, IL, United States
Auxiliary Power Supply, 3 Ph, Demo Board; Silicon Manufacturer Stmicroelectronics
09R5928
Auxiliary Power Supply, 3 Ph, Demo Board; Silicon Manufacturer Stmicroelectronics 09R5928
AUXILIARY POWER SUPPLY, 3 PH, DEMO BOARD; Silicon Manufacturer:STMicro electronics; Silicon Core Number:STW9N150; Kit Application Type:Power Management; Application Sub Type:Auxiliary Power Supply; Kit Contents:Board Only RoHS Compliant: Yes

AUXILIARY POWER SUPPLY, 3 PH, DEMO BOARD; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:STW9N150; Kit Application Type:Power Management; Application Sub Type:Auxiliary Power Supply; Kit Contents:Board Only RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA054V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA054V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA054V1
BOARD DEMO STW9N150 100W 3PHASE

BOARD DEMO STW9N150 100W 3PHASE

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 763420-STEVAL-ISA054V1 497-8849-ND 09R5928 STEVAL-ISA054V1
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-ISA054V1 DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Auxiliary Power Supply, 3 Ph, Demo Board; Silicon Manufacturer Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,LRPS,QQQ569,AM,75 OHM - TB-221 - Mini-Circuits
Specs
Category Developement Board
View Details
Microcontroller Development Tools - 2619835 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System ARM Cortex
Manufacturer ARM; ARM; Other
View Details