STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-ISA052V2

Description
Win Source Part Number: 1284290-STEVAL-ISA05 2V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.5V, 0.6 ~ 3.3V Voltage - Input: 4.5V ~ 36V Main Purpose: DC/DC, Step Down with LDO Supplied Contents: Board(s) Utilized IC / Part: PM6675AS Board Type: Fully Populated Outputs and Type: 2, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: -497-8413,497-8413,1 026-STEVAL-ISA052V2 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284290-STEVAL-ISA05 2V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.5V, 0.6 ~ 3.3V Voltage - Input: 4.5V ~ 36V Main Purpose: DC/DC, Step Down with LDO Supplied Contents: Board(s) Utilized IC / Part: PM6675AS Board Type: Fully Populated Outputs and Type: 2, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: -497-8413,497-8413,1 026-STEVAL-ISA052V2 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284290-STEVAL-ISA052V2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284290-STEVAL-ISA052V2
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284290-STEVAL-ISA052V2
Win Source Part Number: 1284290-STEVAL-ISA05 2V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.5V, 0.6 ~ 3.3V Voltage - Input: 4.5V ~ 36V Main Purpose: DC/DC, Step Down with LDO Supplied Contents: Board(s) Utilized IC / Part: PM6675AS Board Type: Fully Populated Outputs and Type: 2, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: -497-8413,497-8413,1 026-STEVAL-ISA052V2 Product Status: Obsolete

Win Source Part Number: 1284290-STEVAL-ISA052V2
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 1.5V, 0.6 ~ 3.3V
Voltage - Input: 4.5V ~ 36V
Main Purpose: DC/DC, Step Down with LDO
Supplied Contents: Board(s)
Utilized IC / Part: PM6675AS
Board Type: Fully Populated
Outputs and Type: 2, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: STMicroelectronics
Other Names: -497-8413,497-8413,1026-STEVAL-ISA052V2
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1284290-STEVAL-ISA052V2
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,TCN2-45+,FV1206-1,50 OHM - TB-380+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2018877 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Lorawan
Ports Wireless
View Details
SFS01 Evaluation Kit - SFS01 EVAKIT - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Sensor Module, I2C, 5-95% Rh, Cast; Kit Application Type Te Connectivity - 51AC3093 - Newark, An Avnet Company
Specs
Category Developement Board
Supported System Humidity, Light, Motion (PIR), Temperature
Manufacturer TE Connectivity; Other
View Details