STMicroelectronics, Inc. Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-ISA051V2 STEVAL-ISA051V2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 764494-STEVAL-ISA051 V2 Regulator Topology: Buck Voltage - Output: 1.5V, 1.8V Voltage - Input: 4.5 V ~ 36 V Main Purpose: Special Purpose DC/DC, DDR Memory Supply Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: PM6670A Family Name: STEVAL-ISA051V2 Board Type: Fully Populated Outputs and Type: 4, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: June 22, 2005 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 764494-STEVAL-ISA051 V2 Regulator Topology: Buck Voltage - Output: 1.5V, 1.8V Voltage - Input: 4.5 V ~ 36 V Main Purpose: Special Purpose DC/DC, DDR Memory Supply Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: PM6670A Family Name: STEVAL-ISA051V2 Board Type: Fully Populated Outputs and Type: 4, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: June 22, 2005 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-ISA051V2 - 764494-STEVAL-ISA051V2 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-ISA051V2
764494-STEVAL-ISA051V2
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-ISA051V2 764494-STEVAL-ISA051V2
Manufacturer: STMicroelectronics Win Source Part Number: 764494-STEVAL-ISA051 V2 Regulator Topology: Buck Voltage - Output: 1.5V, 1.8V Voltage - Input: 4.5 V ~ 36 V Main Purpose: Special Purpose DC/DC, DDR Memory Supply Part Status: Obsolete(EOL) Supplied Contents: Board(s) Utilized IC / Part: PM6670A Family Name: STEVAL-ISA051V2 Board Type: Fully Populated Outputs and Type: 4, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: June 22, 2005 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 764494-STEVAL-ISA051V2
Regulator Topology: Buck
Voltage - Output: 1.5V, 1.8V
Voltage - Input: 4.5 V ~ 36 V
Main Purpose: Special Purpose DC/DC, DDR Memory Supply
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: PM6670A
Family Name: STEVAL-ISA051V2
Board Type: Fully Populated
Outputs and Type: 4, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: June 22, 2005
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 764494-STEVAL-ISA051V2
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-ISA051V2
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR BFHK-9901+ - TB-BFHK-9901C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2836909 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.39.700 - DCB.39.700 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Expansion Boards, Daughter Cards - 223-1787-ND - DigiKey
Specs
Supported System Humidity, Pressure, Temperature
Manufacturer TE CONNECTIVITY MEASUREMENT SPECIALTIES; Other
View Details
3 suppliers