STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-ISA051V1

Description
Win Source Part Number: 1284269-STEVAL-ISA05 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.5V, 1.8V Voltage - Input: 4.5V ~ 28V Main Purpose: Special Purpose DC/DC, DDR Memory Supply Supplied Contents: Board(s) Utilized IC / Part: PM6670 Board Type: Fully Populated Outputs and Type: 4, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: -497-8411,497-8411,S TEVALISA051V1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284269-STEVAL-ISA05 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.5V, 1.8V Voltage - Input: 4.5V ~ 28V Main Purpose: Special Purpose DC/DC, DDR Memory Supply Supplied Contents: Board(s) Utilized IC / Part: PM6670 Board Type: Fully Populated Outputs and Type: 4, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: -497-8411,497-8411,S TEVALISA051V1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284269-STEVAL-ISA051V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284269-STEVAL-ISA051V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284269-STEVAL-ISA051V1
Win Source Part Number: 1284269-STEVAL-ISA05 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.5V, 1.8V Voltage - Input: 4.5V ~ 28V Main Purpose: Special Purpose DC/DC, DDR Memory Supply Supplied Contents: Board(s) Utilized IC / Part: PM6670 Board Type: Fully Populated Outputs and Type: 4, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: -497-8411,497-8411,S TEVALISA051V1 Product Status: Obsolete

Win Source Part Number: 1284269-STEVAL-ISA051V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 1.5V, 1.8V
Voltage - Input: 4.5V ~ 28V
Main Purpose: Special Purpose DC/DC, DDR Memory Supply
Supplied Contents: Board(s)
Utilized IC / Part: PM6670
Board Type: Fully Populated
Outputs and Type: 4, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: STMicroelectronics
Other Names: -497-8411,497-8411,STEVALISA051V1
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1284269-STEVAL-ISA051V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2864032 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; LTE
Ports Wireless
View Details
Power, Motor & Robotics Development Tools - 2489718 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
4 suppliers