STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-ISA050V1

Description
Win Source Part Number: 1284207-STEVAL-ISA05 0V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 0.8V, 0.9V, 1.05V, 1.5V, 1.8V Current - Output: 4A, 2.8A, 2.5A, 2A Voltage - Input: 2.7V ~ 5.5V Main Purpose: Special Purpose DC/DC, DDR Memory Supply Power - Output: 14.7 W Frequency - Switching: 750kHz Supplied Contents: Board(s) Utilized IC / Part: PM6641 Board Type: Fully Populated Outputs and Type: 5, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 1026-STEVAL-ISA050V1 ,-497-8425,497-8425 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284207-STEVAL-ISA05 0V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 0.8V, 0.9V, 1.05V, 1.5V, 1.8V Current - Output: 4A, 2.8A, 2.5A, 2A Voltage - Input: 2.7V ~ 5.5V Main Purpose: Special Purpose DC/DC, DDR Memory Supply Power - Output: 14.7 W Frequency - Switching: 750kHz Supplied Contents: Board(s) Utilized IC / Part: PM6641 Board Type: Fully Populated Outputs and Type: 5, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 1026-STEVAL-ISA050V1 ,-497-8425,497-8425 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284207-STEVAL-ISA050V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284207-STEVAL-ISA050V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284207-STEVAL-ISA050V1
Win Source Part Number: 1284207-STEVAL-ISA05 0V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 0.8V, 0.9V, 1.05V, 1.5V, 1.8V Current - Output: 4A, 2.8A, 2.5A, 2A Voltage - Input: 2.7V ~ 5.5V Main Purpose: Special Purpose DC/DC, DDR Memory Supply Power - Output: 14.7 W Frequency - Switching: 750kHz Supplied Contents: Board(s) Utilized IC / Part: PM6641 Board Type: Fully Populated Outputs and Type: 5, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 1026-STEVAL-ISA050V1 ,-497-8425,497-8425 Product Status: Obsolete

Win Source Part Number: 1284207-STEVAL-ISA050V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 0.8V, 0.9V, 1.05V, 1.5V, 1.8V
Current - Output: 4A, 2.8A, 2.5A, 2A
Voltage - Input: 2.7V ~ 5.5V
Main Purpose: Special Purpose DC/DC, DDR Memory Supply
Power - Output: 14.7 W
Frequency - Switching: 750kHz
Supplied Contents: Board(s)
Utilized IC / Part: PM6641
Board Type: Fully Populated
Outputs and Type: 5, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 1026-STEVAL-ISA050V1,-497-8425,497-8425
Product Status: Obsolete

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-8425-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-8425-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-8425-ND
PM6641 - Special Purpose DC/DC, DDR Memory Supply 5, Non-Isolated Outputs Evaluation Board

PM6641 - Special Purpose DC/DC, DDR Memory Supply 5, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
STEVAL-ISA050V1
Power Management IC Development Tools STEVAL-ISA050V1
Power Management IC Development Tools PM6641 Eval KIT VR FOR UMPC

Power Management IC Development Tools PM6641 Eval KIT VR FOR UMPC

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA050V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA050V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA050V1
KIT EVAL PM6641 CHIPSET/DDR2/3

KIT EVAL PM6641 CHIPSET/DDR2/3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284207-STEVAL-ISA050V1 497-8425-ND STEVAL-ISA050V1 STEVAL-ISA050V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products