STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-ISA049V2

Description
Win Source Part Number: 1284274-STEVAL-ISA04 9V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Current - Output: 500mA Voltage - Input: 2.5V ~ 5.5V Main Purpose: DC/DC, Step Down Frequency - Switching: 1.5MHz Supplied Contents: Board(s) Utilized IC / Part: ST2S06B Board Type: Fully Populated Outputs and Type: 2, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALISA049V2,497-8 218,1805-STEVAL-ISA0 49V2,-497-8218 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284274-STEVAL-ISA04 9V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Current - Output: 500mA Voltage - Input: 2.5V ~ 5.5V Main Purpose: DC/DC, Step Down Frequency - Switching: 1.5MHz Supplied Contents: Board(s) Utilized IC / Part: ST2S06B Board Type: Fully Populated Outputs and Type: 2, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALISA049V2,497-8 218,1805-STEVAL-ISA0 49V2,-497-8218 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284274-STEVAL-ISA049V2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284274-STEVAL-ISA049V2
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284274-STEVAL-ISA049V2
Win Source Part Number: 1284274-STEVAL-ISA04 9V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Current - Output: 500mA Voltage - Input: 2.5V ~ 5.5V Main Purpose: DC/DC, Step Down Frequency - Switching: 1.5MHz Supplied Contents: Board(s) Utilized IC / Part: ST2S06B Board Type: Fully Populated Outputs and Type: 2, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALISA049V2,497-8 218,1805-STEVAL-ISA0 49V2,-497-8218 Product Status: Obsolete

Win Source Part Number: 1284274-STEVAL-ISA049V2
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Buck
Current - Output: 500mA
Voltage - Input: 2.5V ~ 5.5V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 1.5MHz
Supplied Contents: Board(s)
Utilized IC / Part: ST2S06B
Board Type: Fully Populated
Outputs and Type: 2, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVALISA049V2,497-8218,1805-STEVAL-ISA049V2,-497-8218
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1284274-STEVAL-ISA049V2
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB for BAT-30+ (WITH CONN) - TB-BAT-30C+ - Mini-Circuits
Specs
Category Developement Board
View Details
LED Development Tools - 1887086 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Module, I2C, 5-95% Rh, Cast; Kit Application Type Te Connectivity Sensors - 51AC3092 - Newark, An Avnet Company
Specs
Category Developement Board
Supported System Humidity, Light, Motion (PIR), Temperature
Manufacturer TE Connectivity; Other
View Details