STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-ISA049V1

Description
Win Source Part Number: 1284273-STEVAL-ISA04 9V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.2V, 3.3V Current - Output: 500mA Voltage - Input: 2.5V ~ 5.5V Main Purpose: DC/DC, Step Down Frequency - Switching: 1.5MHz Supplied Contents: Board(s) Utilized IC / Part: ST2S06A Board Type: Fully Populated Outputs and Type: 2, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 1805-STEVAL-ISA049V1 ,STEVALISA049V1,497- 8217,-497-8217 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284273-STEVAL-ISA04 9V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.2V, 3.3V Current - Output: 500mA Voltage - Input: 2.5V ~ 5.5V Main Purpose: DC/DC, Step Down Frequency - Switching: 1.5MHz Supplied Contents: Board(s) Utilized IC / Part: ST2S06A Board Type: Fully Populated Outputs and Type: 2, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 1805-STEVAL-ISA049V1 ,STEVALISA049V1,497- 8217,-497-8217 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284273-STEVAL-ISA049V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284273-STEVAL-ISA049V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284273-STEVAL-ISA049V1
Win Source Part Number: 1284273-STEVAL-ISA04 9V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.2V, 3.3V Current - Output: 500mA Voltage - Input: 2.5V ~ 5.5V Main Purpose: DC/DC, Step Down Frequency - Switching: 1.5MHz Supplied Contents: Board(s) Utilized IC / Part: ST2S06A Board Type: Fully Populated Outputs and Type: 2, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 1805-STEVAL-ISA049V1 ,STEVALISA049V1,497- 8217,-497-8217 Product Status: Obsolete

Win Source Part Number: 1284273-STEVAL-ISA049V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 1.2V, 3.3V
Current - Output: 500mA
Voltage - Input: 2.5V ~ 5.5V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 1.5MHz
Supplied Contents: Board(s)
Utilized IC / Part: ST2S06A
Board Type: Fully Populated
Outputs and Type: 2, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 1805-STEVAL-ISA049V1,STEVALISA049V1,497-8217,-497-8217
Product Status: Obsolete

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-8217-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-8217-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-8217-ND
ST2S06A - DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board

ST2S06A - DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA049V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA049V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA049V1
BOARD EVAL BASED ON ST2S06A

BOARD EVAL BASED ON ST2S06A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284273-STEVAL-ISA049V1 497-8217-ND STEVAL-ISA049V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Category Developement Board
View Details
TB,TCP,DB714,MT,75 OHM - TB-124 - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Heading - AS-RTK3B-MH-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Matrix Boards - 1892288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details