STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-ISA048V1

Description
Win Source Part Number: 1284210-STEVAL-ISA04 8V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Boost Voltage - Output: 6V ~ 12V Current - Output: 1A Voltage - Input: 4V ~ 6V Main Purpose: DC/DC, Step Up Supplied Contents: Board(s) Utilized IC / Part: ST8R00 Board Type: Fully Populated ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: 497-6376 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284210-STEVAL-ISA04 8V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Boost Voltage - Output: 6V ~ 12V Current - Output: 1A Voltage - Input: 4V ~ 6V Main Purpose: DC/DC, Step Up Supplied Contents: Board(s) Utilized IC / Part: ST8R00 Board Type: Fully Populated ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: 497-6376 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284210-STEVAL-ISA048V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284210-STEVAL-ISA048V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284210-STEVAL-ISA048V1
Win Source Part Number: 1284210-STEVAL-ISA04 8V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Boost Voltage - Output: 6V ~ 12V Current - Output: 1A Voltage - Input: 4V ~ 6V Main Purpose: DC/DC, Step Up Supplied Contents: Board(s) Utilized IC / Part: ST8R00 Board Type: Fully Populated ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: 497-6376 Product Status: Obsolete

Win Source Part Number: 1284210-STEVAL-ISA048V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Boost
Voltage - Output: 6V ~ 12V
Current - Output: 1A
Voltage - Input: 4V ~ 6V
Main Purpose: DC/DC, Step Up
Supplied Contents: Board(s)
Utilized IC / Part: ST8R00
Board Type: Fully Populated
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: STMicroelectronics
Other Names: 497-6376
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA048V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA048V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA048V1
BOARD EVAL BASED ON ST8R00

BOARD EVAL BASED ON ST8R00

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1284210-STEVAL-ISA048V1 STEVAL-ISA048V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products