STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA044V5

Description
ST1S10 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
ST1S10 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-11259-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-11259-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-11259-ND
ST1S10 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

ST1S10 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1366703-STEVAL-ISA044V5 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1366703-STEVAL-ISA044V5
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1366703-STEVAL-ISA044V5
Win Source Part Number: 1366703-STEVAL-ISA04 4V5 Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Bulk Product Status: Active Base Product Number: STEVAL HTSUS: 8504.40.9580 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output: 3A Utilized IC / Part: ST1S10 Frequency - Switching: 900kHz Main Purpose: DC/DC, Step Down Voltage - Input: 2.5V ~ 18V Supplied Contents: Board(s) Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Regulator Topology: Buck

Win Source Part Number: 1366703-STEVAL-ISA044V5
Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Bulk
Product Status: Active
Base Product Number: STEVAL
HTSUS: 8504.40.9580
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output: 3A
Utilized IC / Part: ST1S10
Frequency - Switching: 900kHz
Main Purpose: DC/DC, Step Down
Voltage - Input: 2.5V ~ 18V
Supplied Contents: Board(s)
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Regulator Topology: Buck

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA044V5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA044V5
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA044V5
BOARD EVAL BUCK REG ST1S10

BOARD EVAL BUCK REG ST1S10

Supplier's Site
Evaluation Board, Step Down Converter; Silicon Manufacturer Stmicroelectronics - 59T6633 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Step Down Converter; Silicon Manufacturer Stmicroelectronics
59T6633
Evaluation Board, Step Down Converter; Silicon Manufacturer Stmicroelectronics 59T6633
EVALUATION BOARD, STEP DOWN CONVERTER; Silicon Manufacturer:STMicro electronics; Silicon Core Number:ST1S10; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Synchronous Step Down Converter RoHS Compliant: Yes

EVALUATION BOARD, STEP DOWN CONVERTER; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:ST1S10; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Synchronous Step Down Converter RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-11259-ND 1366703-STEVAL-ISA044V5 STEVAL-ISA044V5 59T6633
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Evaluation Board, Step Down Converter; Silicon Manufacturer Stmicroelectronics
Supported System Power; DC/DC, Step Down Synchronous Step Down Converter
Unlock Full Specs
to access all available technical data

Similar Products

HMI Development Tools - 1743249 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,GALI-19,DF782,50 OHM / RoHS - TB-409-19+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Fusion - AS-RTK3B-UM981-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - BASICPLUS DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details