ST1S06 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Win Source Part Number: 1284244-STEVAL-ISA04
Category: Development Boards, Kits, Programmers>Evaluati
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 3.3V
Current - Output: 1.5A
Voltage - Input: 2.7V ~ 6V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 1.5MHz
Supplied Contents: Board(s)
Utilized IC / Part: ST1S06
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: 3A991A2
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.5100
Mfr: STMicroelectronics
Other Names: -497-6420,STEVAL-ISA
Base Product Number: STEVAL
BOARD EVAL BASED ON ST1S06
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-6420-ND | 1284244-STEVAL-ISA043V2 | STEVAL-ISA043V2 |
| Product Name | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards |
| Supported System | Power; DC/DC, Step Down |