STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-ISA043V1

Description
Win Source Part Number: 1284219-STEVAL-ISA04 3V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.2V Current - Output: 1.5A Voltage - Input: 2.5V ~ 5.5V Main Purpose: DC/DC, Step Down Frequency - Switching: 1.5MHz Supplied Contents: Board(s) Utilized IC / Part: ST1S06 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: 3A991A2 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.5100 Mfr: STMicroelectronics Other Names: STEVALISA043V1,-497- 6419,STEVAL-ISA043V1 ,497-6419 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284219-STEVAL-ISA04 3V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.2V Current - Output: 1.5A Voltage - Input: 2.5V ~ 5.5V Main Purpose: DC/DC, Step Down Frequency - Switching: 1.5MHz Supplied Contents: Board(s) Utilized IC / Part: ST1S06 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: 3A991A2 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.5100 Mfr: STMicroelectronics Other Names: STEVALISA043V1,-497- 6419,STEVAL-ISA043V1 ,497-6419 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284219-STEVAL-ISA043V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284219-STEVAL-ISA043V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284219-STEVAL-ISA043V1
Win Source Part Number: 1284219-STEVAL-ISA04 3V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.2V Current - Output: 1.5A Voltage - Input: 2.5V ~ 5.5V Main Purpose: DC/DC, Step Down Frequency - Switching: 1.5MHz Supplied Contents: Board(s) Utilized IC / Part: ST1S06 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: 3A991A2 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.5100 Mfr: STMicroelectronics Other Names: STEVALISA043V1,-497- 6419,STEVAL-ISA043V1 ,497-6419 Product Status: Obsolete

Win Source Part Number: 1284219-STEVAL-ISA043V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 1.2V
Current - Output: 1.5A
Voltage - Input: 2.5V ~ 5.5V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 1.5MHz
Supplied Contents: Board(s)
Utilized IC / Part: ST1S06
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: 3A991A2
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.5100
Mfr: STMicroelectronics
Other Names: STEVALISA043V1,-497-6419,STEVAL-ISA043V1,497-6419
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1284219-STEVAL-ISA043V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,PMA-5453+,50-5000 MHZ - TB-501-3+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2821544 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Moisture in oil Eval Kit - Moisture in oil Eval Kit - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details