STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA041V1

Description
L6565, STP12IE95F4 VIPER™ AC/DC, Primary Side 1, Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
L6565, STP12IE95F4 VIPER™ AC/DC, Primary Side 1, Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-8410-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-8410-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-8410-ND
L6565, STP12IE95F4 VIPER™ AC/DC, Primary Side 1, Isolated Outputs Evaluation Board

L6565, STP12IE95F4 VIPER™ AC/DC, Primary Side 1, Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-ISA041V1 - 795768-STEVAL-ISA041V1 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-ISA041V1
795768-STEVAL-ISA041V1
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-ISA041V1 795768-STEVAL-ISA041V1
Manufacturer: STMicroelectronics Win Source Part Number: 795768-STEVAL-ISA041 V1 Series: VIPER Regulator Topology: Flyback Voltage - Output: 19V Voltage - Input: 240 V ~ 400 V Main Purpose: AC/DC, Primary Side Power - Output: 125W Frequency - Switching: 55kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 6.6A Utilized IC / Part: L6565, STP12IE95F4 Family Name: STEVAL-ISA041V1 Board Type: Fully Populated Outputs and Type: 1, Isolated Categories: Development Boards, Kits, Programmers Introduction Date: April 16, 2010 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795768-STEVAL-ISA041V1
Series: VIPER
Regulator Topology: Flyback
Voltage - Output: 19V
Voltage - Input: 240 V ~ 400 V
Main Purpose: AC/DC, Primary Side
Power - Output: 125W
Frequency - Switching: 55kHz
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 6.6A
Utilized IC / Part: L6565, STP12IE95F4
Family Name: STEVAL-ISA041V1
Board Type: Fully Populated
Outputs and Type: 1, Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: April 16, 2010
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA041V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA041V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA041V1
BOARD EVAL STP12IE95F4

BOARD EVAL STP12IE95F4

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-8410-ND 795768-STEVAL-ISA041V1 STEVAL-ISA041V1
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-ISA041V1 Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System AC/DC, Primary Side
Unlock Full Specs
to access all available technical data

Similar Products

TB,EQY-3-63+,MC1631-1,50 OHM - TB-1041-3-63+ - Mini-Circuits
Specs
Category Developement Board
View Details
Matrix Boards - 1004154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details
Moisture in oil Eval Kit - Moisture in oil Eval Kit - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - 17-8-2108964-1-ND - DigiKey
Specs
Supported System Antenna
View Details