STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-ISA038V1

Description
Win Source Part Number: 1284284-STEVAL-ISA03 8V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.25V Current - Output: 5A Voltage - Input: 5V ~ 12V Main Purpose: DC/DC, Step Down Frequency - Switching: 300kHz Supplied Contents: Board(s) Utilized IC / Part: L6728 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALISA038V1,497-8 228,STEVAL-ISA038V1, -497-8228 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284284-STEVAL-ISA03 8V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.25V Current - Output: 5A Voltage - Input: 5V ~ 12V Main Purpose: DC/DC, Step Down Frequency - Switching: 300kHz Supplied Contents: Board(s) Utilized IC / Part: L6728 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALISA038V1,497-8 228,STEVAL-ISA038V1, -497-8228 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284284-STEVAL-ISA038V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284284-STEVAL-ISA038V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284284-STEVAL-ISA038V1
Win Source Part Number: 1284284-STEVAL-ISA03 8V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 1.25V Current - Output: 5A Voltage - Input: 5V ~ 12V Main Purpose: DC/DC, Step Down Frequency - Switching: 300kHz Supplied Contents: Board(s) Utilized IC / Part: L6728 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALISA038V1,497-8 228,STEVAL-ISA038V1, -497-8228 Product Status: Obsolete

Win Source Part Number: 1284284-STEVAL-ISA038V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 1.25V
Current - Output: 5A
Voltage - Input: 5V ~ 12V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 300kHz
Supplied Contents: Board(s)
Utilized IC / Part: L6728
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVALISA038V1,497-8228,STEVAL-ISA038V1,-497-8228
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1284284-STEVAL-ISA038V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2864066 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System USB
Ports USB
View Details
TB,TCW2-252+,JC0603C,50 OHM - TB-793+ - Mini-Circuits
Specs
Category Developement Board
View Details
JST Carrier Board for XBee Plugins - AS-ADP-JST-TO-XBEE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Expansion Boards, Daughter Cards - 448-BTS70502EPLDAUGHBRDTOBO1-ND - DigiKey
Specs
Supported System Switch
Manufacturer INFINEON TECHNOLOGIES; Other
View Details