STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-ISA036V1

Description
Win Source Part Number: 1284234-STEVAL-ISA03 6V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 5V, 15V, 15V Current - Output: 600mA, 66mA, 66mA Voltage - Input: 200V ~ 1200V Main Purpose: AC/DC, Primary Side Power - Output: 5 W Supplied Contents: Board(s) Utilized IC / Part: L6565, STC04IE170HP Board Type: Fully Populated Outputs and Type: 1, Isolated; 2, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: 497-6417,STEVAL-ISA0 36V1,-497-6417 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284234-STEVAL-ISA03 6V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 5V, 15V, 15V Current - Output: 600mA, 66mA, 66mA Voltage - Input: 200V ~ 1200V Main Purpose: AC/DC, Primary Side Power - Output: 5 W Supplied Contents: Board(s) Utilized IC / Part: L6565, STC04IE170HP Board Type: Fully Populated Outputs and Type: 1, Isolated; 2, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: 497-6417,STEVAL-ISA0 36V1,-497-6417 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284234-STEVAL-ISA036V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284234-STEVAL-ISA036V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284234-STEVAL-ISA036V1
Win Source Part Number: 1284234-STEVAL-ISA03 6V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 5V, 15V, 15V Current - Output: 600mA, 66mA, 66mA Voltage - Input: 200V ~ 1200V Main Purpose: AC/DC, Primary Side Power - Output: 5 W Supplied Contents: Board(s) Utilized IC / Part: L6565, STC04IE170HP Board Type: Fully Populated Outputs and Type: 1, Isolated; 2, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: 497-6417,STEVAL-ISA0 36V1,-497-6417 Product Status: Obsolete

Win Source Part Number: 1284234-STEVAL-ISA036V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Flyback
Voltage - Output: 5V, 15V, 15V
Current - Output: 600mA, 66mA, 66mA
Voltage - Input: 200V ~ 1200V
Main Purpose: AC/DC, Primary Side
Power - Output: 5 W
Supplied Contents: Board(s)
Utilized IC / Part: L6565, STC04IE170HP
Board Type: Fully Populated
Outputs and Type: 1, Isolated; 2, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: STMicroelectronics
Other Names: 497-6417,STEVAL-ISA036V1,-497-6417
Product Status: Obsolete

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-6417-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-6417-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-6417-ND
L6565, STC04IE170HP - AC/DC, Primary Side 1, Isolated; 2, Non-Isolated Outputs Evaluation Board

L6565, STC04IE170HP - AC/DC, Primary Side 1, Isolated; 2, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA036V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA036V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA036V1
BOARD EVAL BASED ON STC04IE170

BOARD EVAL BASED ON STC04IE170

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284234-STEVAL-ISA036V1 497-6417-ND STEVAL-ISA036V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

LED Development Tools - 2049896 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,KSN,DK,50 OHM,VCO5V,PLL5V - TB-567+ - Mini-Circuits
Specs
Category Developement Board
View Details
CANBus GNSS Master - AS-XBEE-CAN-DB9-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details