Win Source Part Number: 1284167-STEVAL-ISA03
Category: Development Boards, Kits, Programmers>Evaluati
Series: VIPER™
Package: Box
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 12V
Current - Output: 350mA
Voltage - Input: 85 ~ 264 VAC
Main Purpose: AC/DC, Non-Isolated
Power - Output: 4.2 W
Frequency - Switching: 60kHz
Supplied Contents: Board(s)
Utilized IC / Part: VIPer22A
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-8215,STEVALISA03
Product Status: Obsolete
VIPer22A VIPER™ AC/DC, Non-Isolated 1, Non-Isolated Outputs Evaluation Board
OFFLINE POWER SUPPLY, DEMO BOARD; Silicon Manufacturer:STMicro
BOARD EVAL BASED ON VIPER22A
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284167-STEVAL-ISA035V1 | 497-8215-ND | 45P5474 | STEVAL-ISA035V1 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Offline Power Supply, Demo Board; Silicon Manufacturer Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board |