STMicroelectronics, Inc. Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-ISA033V1 STEVAL-ISA033V1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 760359-STEVAL-ISA033 V1 Regulator Topology: Flyback Voltage - Output: 13.8V, 3.8V, 25V Voltage - Input: 88 ~ 300 VAC Main Purpose: AC/DC, Primary Side Power - Output: 55W Supplied Contents: Board(s) Output Current: 3A, 350mA, 200mA Utilized IC / Part: L5991, STP12NK80Z Family Name: STEVAL-ISA033V1 Board Type: Fully Populated Outputs and Type: 3, Isolated Categories: Development Boards, Kits, Programmers Introduction Date: June 22, 2005 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 760359-STEVAL-ISA033 V1 Regulator Topology: Flyback Voltage - Output: 13.8V, 3.8V, 25V Voltage - Input: 88 ~ 300 VAC Main Purpose: AC/DC, Primary Side Power - Output: 55W Supplied Contents: Board(s) Output Current: 3A, 350mA, 200mA Utilized IC / Part: L5991, STP12NK80Z Family Name: STEVAL-ISA033V1 Board Type: Fully Populated Outputs and Type: 3, Isolated Categories: Development Boards, Kits, Programmers Introduction Date: June 22, 2005 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-ISA033V1 - 760359-STEVAL-ISA033V1 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-ISA033V1
760359-STEVAL-ISA033V1
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-ISA033V1 760359-STEVAL-ISA033V1
Manufacturer: STMicroelectronics Win Source Part Number: 760359-STEVAL-ISA033 V1 Regulator Topology: Flyback Voltage - Output: 13.8V, 3.8V, 25V Voltage - Input: 88 ~ 300 VAC Main Purpose: AC/DC, Primary Side Power - Output: 55W Supplied Contents: Board(s) Output Current: 3A, 350mA, 200mA Utilized IC / Part: L5991, STP12NK80Z Family Name: STEVAL-ISA033V1 Board Type: Fully Populated Outputs and Type: 3, Isolated Categories: Development Boards, Kits, Programmers Introduction Date: June 22, 2005 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 760359-STEVAL-ISA033V1
Regulator Topology: Flyback
Voltage - Output: 13.8V, 3.8V, 25V
Voltage - Input: 88 ~ 300 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 55W
Supplied Contents: Board(s)
Output Current: 3A, 350mA, 200mA
Utilized IC / Part: L5991, STP12NK80Z
Family Name: STEVAL-ISA033V1
Board Type: Fully Populated
Outputs and Type: 3, Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: June 22, 2005
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 760359-STEVAL-ISA033V1
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - STEVAL-ISA033V1
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products