STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-ISA031V1

Description
Win Source Part Number: 1284230-STEVAL-ISA03 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 5V, 24V Current - Output: 1.7A, 1A Voltage - Input: 185 ~ 460 VAC Main Purpose: AC/DC, Primary Side Power - Output: 40 W Supplied Contents: Board(s) Utilized IC / Part: L6565, STW4N150 Board Type: Fully Populated Outputs and Type: 2, Isolated ECCN: 3A991A2 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-6415,STEVAL-ISA0 31V1,-497-6415 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284230-STEVAL-ISA03 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 5V, 24V Current - Output: 1.7A, 1A Voltage - Input: 185 ~ 460 VAC Main Purpose: AC/DC, Primary Side Power - Output: 40 W Supplied Contents: Board(s) Utilized IC / Part: L6565, STW4N150 Board Type: Fully Populated Outputs and Type: 2, Isolated ECCN: 3A991A2 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-6415,STEVAL-ISA0 31V1,-497-6415 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284230-STEVAL-ISA031V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284230-STEVAL-ISA031V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284230-STEVAL-ISA031V1
Win Source Part Number: 1284230-STEVAL-ISA03 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 5V, 24V Current - Output: 1.7A, 1A Voltage - Input: 185 ~ 460 VAC Main Purpose: AC/DC, Primary Side Power - Output: 40 W Supplied Contents: Board(s) Utilized IC / Part: L6565, STW4N150 Board Type: Fully Populated Outputs and Type: 2, Isolated ECCN: 3A991A2 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-6415,STEVAL-ISA0 31V1,-497-6415 Product Status: Obsolete

Win Source Part Number: 1284230-STEVAL-ISA031V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Flyback
Voltage - Output: 5V, 24V
Current - Output: 1.7A, 1A
Voltage - Input: 185 ~ 460 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 40 W
Supplied Contents: Board(s)
Utilized IC / Part: L6565, STW4N150
Board Type: Fully Populated
Outputs and Type: 2, Isolated
ECCN: 3A991A2
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-6415,STEVAL-ISA031V1,-497-6415
Product Status: Obsolete

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-6415-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-6415-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-6415-ND
L6565, STW4N150 - AC/DC, Primary Side 2, Isolated Outputs Evaluation Board

L6565, STW4N150 - AC/DC, Primary Side 2, Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA031V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA031V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA031V1
BOARD EVAL L6565/STW4N150 BASED

BOARD EVAL L6565/STW4N150 BASED

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284230-STEVAL-ISA031V1 497-6415-ND STEVAL-ISA031V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products