STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-ISA030V1

Description
Win Source Part Number: 1284295-STEVAL-ISA03 0V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 14V Current - Output: 430mA Voltage - Input: 180 ~ 240 VAC Main Purpose: AC/DC, Primary Side Power - Output: 6 W Supplied Contents: Board(s) Utilized IC / Part: L6565, STC04IE170HP Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: 3A991A2 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.5100 Mfr: STMicroelectronics Other Names: 497-6255,STEVALISA03 0V1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284295-STEVAL-ISA03 0V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 14V Current - Output: 430mA Voltage - Input: 180 ~ 240 VAC Main Purpose: AC/DC, Primary Side Power - Output: 6 W Supplied Contents: Board(s) Utilized IC / Part: L6565, STC04IE170HP Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: 3A991A2 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.5100 Mfr: STMicroelectronics Other Names: 497-6255,STEVALISA03 0V1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284295-STEVAL-ISA030V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284295-STEVAL-ISA030V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284295-STEVAL-ISA030V1
Win Source Part Number: 1284295-STEVAL-ISA03 0V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 14V Current - Output: 430mA Voltage - Input: 180 ~ 240 VAC Main Purpose: AC/DC, Primary Side Power - Output: 6 W Supplied Contents: Board(s) Utilized IC / Part: L6565, STC04IE170HP Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: 3A991A2 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.5100 Mfr: STMicroelectronics Other Names: 497-6255,STEVALISA03 0V1 Product Status: Obsolete

Win Source Part Number: 1284295-STEVAL-ISA030V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Flyback
Voltage - Output: 14V
Current - Output: 430mA
Voltage - Input: 180 ~ 240 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 6 W
Supplied Contents: Board(s)
Utilized IC / Part: L6565, STC04IE170HP
Board Type: Fully Populated
Outputs and Type: 1, Isolated
ECCN: 3A991A2
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.5100
Mfr: STMicroelectronics
Other Names: 497-6255,STEVALISA030V1
Product Status: Obsolete

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-6255-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-6255-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-6255-ND
L6565, STC04IE170HP - AC/DC, Primary Side 1, Isolated Outputs Evaluation Board

L6565, STC04IE170HP - AC/DC, Primary Side 1, Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA030V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA030V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA030V1
BOARD 6W 3PH SMPS METERING ESBT

BOARD 6W 3PH SMPS METERING ESBT

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284295-STEVAL-ISA030V1 497-6255-ND STEVAL-ISA030V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,GVA-123+,DF782,50 OHM - TB-781+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1887113 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
OOL Sensor Evaluation Kit - Flow Eval Board FS/OOL + OOL liquid sensor - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details