STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA029V1

Description
VIPer53 VIPER™ AC/DC, Primary Side 3, Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
VIPer53 VIPER™ AC/DC, Primary Side 3, Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-6458-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-6458-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-6458-ND
VIPer53 VIPER™ AC/DC, Primary Side 3, Isolated Outputs Evaluation Board

VIPer53 VIPER™ AC/DC, Primary Side 3, Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284161-STEVAL-ISA029V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284161-STEVAL-ISA029V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284161-STEVAL-ISA029V1
Win Source Part Number: 1284161-STEVAL-ISA02 9V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPER™ Package: Box Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 3.3V, 12V, -24V Current - Output: 1A, 100mA, 40mA Voltage - Input: 85 ~ 300 VAC Main Purpose: AC/DC, Primary Side Power - Output: 13 W Frequency - Switching: 60kHz Supplied Contents: Board(s) Utilized IC / Part: VIPer53 Board Type: Fully Populated Outputs and Type: 3, Isolated ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: 497-6458,STEVAL-ISA0 29V1,STEVALISA029V1, -497-6458 Product Status: Obsolete

Win Source Part Number: 1284161-STEVAL-ISA029V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Series: VIPER™
Package: Box
Standard Package: 1
Regulator Topology: Flyback
Voltage - Output: 3.3V, 12V, -24V
Current - Output: 1A, 100mA, 40mA
Voltage - Input: 85 ~ 300 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 13 W
Frequency - Switching: 60kHz
Supplied Contents: Board(s)
Utilized IC / Part: VIPer53
Board Type: Fully Populated
Outputs and Type: 3, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: STMicroelectronics
Other Names: 497-6458,STEVAL-ISA029V1,STEVALISA029V1,-497-6458
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA029V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA029V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA029V1
BOARD EVAL BASED ON VIPER53-E

BOARD EVAL BASED ON VIPER53-E

Supplier's Site
Viper53-E, Power Supply, Dvd, Evaluation Board; Silicon Manufacturer Stmicroelectronics - 45P5468 - Newark, An Avnet Company
Chicago, IL, United States
Viper53-E, Power Supply, Dvd, Evaluation Board; Silicon Manufacturer Stmicroelectronics
45P5468
Viper53-E, Power Supply, Dvd, Evaluation Board; Silicon Manufacturer Stmicroelectronics 45P5468
VIPER53-E, POWER SUPPLY, DVD, EVALUATION BOARD; Silicon Manufacturer:STMicro electronics; Silicon Core Number:VIPer53-E; Kit Application Type:Power Management; Application Sub Type:Power Supply; Kit Contents:Board Only RoHS Compliant: No

VIPER53-E, POWER SUPPLY, DVD, EVALUATION BOARD; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:VIPer53-E; Kit Application Type:Power Management; Application Sub Type:Power Supply; Kit Contents:Board Only RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-6458-ND 1284161-STEVAL-ISA029V1 STEVAL-ISA029V1 45P5468
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Viper53-E, Power Supply, Dvd, Evaluation Board; Silicon Manufacturer Stmicroelectronics
Supported System AC/DC, Primary Side Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

HYT Evaluation board, multi-channel - Humidity evaluation kit with user interface for Windows - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
EB,PMA-545G3+,DQ849,SMA,50 OHM - TB-607-3+ - Mini-Circuits
Specs
Category Developement Board
View Details
Plastic Case for Lite board - AS-CASE-LIT-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - BTS700121ESPEVALBRDTOBO1 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Power; Power Distribution Switch (Load Switch)
View Details
2 suppliers