STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-ISA025V1

Description
Win Source Part Number: 1284277-STEVAL-ISA02 5V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 3.3V Current - Output: 30A Voltage - Input: 4.5V ~ 14V Main Purpose: DC/DC, Step Down Frequency - Switching: 400kHz Supplied Contents: Board(s) Utilized IC / Part: L6730 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: 3A991A2 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.5100 Mfr: STMicroelectronics Other Names: STEVALISA025V1,-497- 5868,497-5868 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284277-STEVAL-ISA02 5V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 3.3V Current - Output: 30A Voltage - Input: 4.5V ~ 14V Main Purpose: DC/DC, Step Down Frequency - Switching: 400kHz Supplied Contents: Board(s) Utilized IC / Part: L6730 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: 3A991A2 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.5100 Mfr: STMicroelectronics Other Names: STEVALISA025V1,-497- 5868,497-5868 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284277-STEVAL-ISA025V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284277-STEVAL-ISA025V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284277-STEVAL-ISA025V1
Win Source Part Number: 1284277-STEVAL-ISA02 5V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Buck Voltage - Output: 3.3V Current - Output: 30A Voltage - Input: 4.5V ~ 14V Main Purpose: DC/DC, Step Down Frequency - Switching: 400kHz Supplied Contents: Board(s) Utilized IC / Part: L6730 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: 3A991A2 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.5100 Mfr: STMicroelectronics Other Names: STEVALISA025V1,-497- 5868,497-5868 Product Status: Obsolete

Win Source Part Number: 1284277-STEVAL-ISA025V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 3.3V
Current - Output: 30A
Voltage - Input: 4.5V ~ 14V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 400kHz
Supplied Contents: Board(s)
Utilized IC / Part: L6730
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: 3A991A2
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.5100
Mfr: STMicroelectronics
Other Names: STEVALISA025V1,-497-5868,497-5868
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1284277-STEVAL-ISA025V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B Heading - AS-RTK3B-MH-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - MP.PD1.JSM.4.33 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Special Purpose
View Details
TB, JSPQ, BK276, SD, 50 OHM - TB-444+ - Mini-Circuits
Specs
Category Developement Board
View Details