STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA023V2

Description
VIPer53 VIPER™ AC/DC, Primary Side 2, Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
VIPer53 VIPER™ AC/DC, Primary Side 2, Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-5866-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-5866-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-5866-ND
VIPer53 VIPER™ AC/DC, Primary Side 2, Isolated Outputs Evaluation Board

VIPer53 VIPER™ AC/DC, Primary Side 2, Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284162-STEVAL-ISA023V2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284162-STEVAL-ISA023V2
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284162-STEVAL-ISA023V2
Win Source Part Number: 1284162-STEVAL-ISA02 3V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPER™ Package: Box Standard Package: 1 Regulator Topology: Flyback Voltage - Output: -5V, -12V Current - Output: 3A, 800mA Voltage - Input: 90 ~ 265 VAC Main Purpose: AC/DC, Primary Side Power - Output: 24 W Frequency - Switching: 60kHz Supplied Contents: Board(s) Utilized IC / Part: VIPer53 Board Type: Fully Populated Outputs and Type: 2, Isolated ECCN: 3A991A2 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.5100 Mfr: STMicroelectronics Other Names: 497-5866,-497-5866,1 026-STEVAL-ISA023V2 Product Status: Obsolete

Win Source Part Number: 1284162-STEVAL-ISA023V2
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Series: VIPER™
Package: Box
Standard Package: 1
Regulator Topology: Flyback
Voltage - Output: -5V, -12V
Current - Output: 3A, 800mA
Voltage - Input: 90 ~ 265 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 24 W
Frequency - Switching: 60kHz
Supplied Contents: Board(s)
Utilized IC / Part: VIPer53
Board Type: Fully Populated
Outputs and Type: 2, Isolated
ECCN: 3A991A2
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.5100
Mfr: STMicroelectronics
Other Names: 497-5866,-497-5866,1026-STEVAL-ISA023V2
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA023V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA023V2
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA023V2
EVAL BOARD 24W NEG OUT VIPER53E

EVAL BOARD 24W NEG OUT VIPER53E

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-5866-ND 1284162-STEVAL-ISA023V2 STEVAL-ISA023V2
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System AC/DC, Primary Side
Unlock Full Specs
to access all available technical data

Similar Products

HYT Evaluation board with heating control - compatible with HYT223, HYT271, HYT939P, MiO &DP probes - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
TB,TRS1.33-1T-75+,AT577,50 OHM - TB-575+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B Pro - AS-RTK2B-PROF9P-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - BTG70020A-1ESW DB - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details