STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-ISA021V1

Description
Win Source Part Number: 1284157-STEVAL-ISA02 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPER™ Package: Bulk Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 12V Current - Output: 840mA Voltage - Input: 90 ~ 264 VAC Main Purpose: AC/DC, Primary Side Power - Output: 10 W Frequency - Switching: 60kHz Supplied Contents: Board(s) Utilized IC / Part: VIPer22A Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-5219 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1284157-STEVAL-ISA02 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPER™ Package: Bulk Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 12V Current - Output: 840mA Voltage - Input: 90 ~ 264 VAC Main Purpose: AC/DC, Primary Side Power - Output: 10 W Frequency - Switching: 60kHz Supplied Contents: Board(s) Utilized IC / Part: VIPer22A Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-5219 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284157-STEVAL-ISA021V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284157-STEVAL-ISA021V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284157-STEVAL-ISA021V1
Win Source Part Number: 1284157-STEVAL-ISA02 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPER™ Package: Bulk Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 12V Current - Output: 840mA Voltage - Input: 90 ~ 264 VAC Main Purpose: AC/DC, Primary Side Power - Output: 10 W Frequency - Switching: 60kHz Supplied Contents: Board(s) Utilized IC / Part: VIPer22A Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-5219 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1284157-STEVAL-ISA021V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Series: VIPER™
Package: Bulk
Standard Package: 1
Regulator Topology: Flyback
Voltage - Output: 12V
Current - Output: 840mA
Voltage - Input: 90 ~ 264 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 10 W
Frequency - Switching: 60kHz
Supplied Contents: Board(s)
Utilized IC / Part: VIPer22A
Board Type: Fully Populated
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-5219
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-5219-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-5219-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-5219-ND
VIPer22A VIPER™ AC/DC, Primary Side 1, Isolated Outputs Evaluation Board

VIPer22A VIPER™ AC/DC, Primary Side 1, Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA021V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA021V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA021V1
BOARD REF VIPER22A SGL OUTPUT

BOARD REF VIPER22A SGL OUTPUT

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284157-STEVAL-ISA021V1 497-5219-ND STEVAL-ISA021V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2863998 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF
Ports Wireless
View Details
TB,XBF-163+, DG1847,50 OHM - TB-968-163+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B Lite - AS-RTK2B-LIT-L1L2-SMA-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation and Demonstration Boards and Kits - 448-CY8CKIT-048-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; Analog Front End (AFE)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details