STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits STEVAL-ISA020V1

Description
VIPer12AS, TSM101 Battery Charger Power Management Evaluation Board
Request a Quote Datasheet
Description
VIPer12AS, TSM101 Battery Charger Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-5519-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-5519-ND
Evaluation and Demonstration Boards and Kits 497-5519-ND
VIPer12AS, TSM101 Battery Charger Power Management Evaluation Board

VIPer12AS, TSM101 Battery Charger Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284522-STEVAL-ISA020V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284522-STEVAL-ISA020V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284522-STEVAL-ISA020V1
Win Source Part Number: 1284522-STEVAL-ISA02 0V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Battery Charger Supplied Contents: Board(s) Primary Attributes: 3.5W, 0 ~ 7V @ 500mA Out, Off-Line Embedded: No Utilized IC / Part: VIPer12AS, TSM101 Secondary Attributes: 88~264 VAC ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.5100 Mfr: STMicroelectronics Other Names: -497-5519,STEVALISA0 20V1,497-5519 Product Status: Obsolete

Win Source Part Number: 1284522-STEVAL-ISA020V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Battery Charger
Supplied Contents: Board(s)
Primary Attributes: 3.5W, 0 ~ 7V @ 500mA Out, Off-Line
Embedded: No
Utilized IC / Part: VIPer12AS, TSM101
Secondary Attributes: 88~264 VAC
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.5100
Mfr: STMicroelectronics
Other Names: -497-5519,STEVALISA020V1,497-5519
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-ISA020V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-ISA020V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-ISA020V1
EVAL BOARD 3.5W BATTERY CHARGER

EVAL BOARD 3.5W BATTERY CHARGER

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-5519-ND 1284522-STEVAL-ISA020V1 STEVAL-ISA020V1
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,MTX2-73+,DQ1225, 50 OHM - TB-453-MTX273+ - Mini-Circuits
Specs
Category Developement Board
View Details
Analogue Development Tools - 1894511 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.S3.330 - DCB.S3.330 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - 343-L000801-80-ND - DigiKey
Specs
Supported System Antenna
View Details