STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA018V1

Description
L6599 - AC/DC, Primary Side 1, Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
L6599 - AC/DC, Primary Side 1, Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-8265-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-8265-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-8265-ND
L6599 - AC/DC, Primary Side 1, Isolated Outputs Evaluation Board

L6599 - AC/DC, Primary Side 1, Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284231-STEVAL-ISA018V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284231-STEVAL-ISA018V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284231-STEVAL-ISA018V1
Win Source Part Number: 1284231-STEVAL-ISA01 8V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Resonant Voltage - Output: 24V Current - Output: 6A Voltage - Input: 85 ~ 265 VAC Main Purpose: AC/DC, Primary Side Power - Output: 150 W Supplied Contents: Board(s) Utilized IC / Part: L6599 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-8265 Product Status: Obsolete

Win Source Part Number: 1284231-STEVAL-ISA018V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Resonant
Voltage - Output: 24V
Current - Output: 6A
Voltage - Input: 85 ~ 265 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 150 W
Supplied Contents: Board(s)
Utilized IC / Part: L6599
Board Type: Fully Populated
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-8265
Product Status: Obsolete

Buy Now Datasheet
Smps, Half Bridge, 150W, Demo Board; Silicon Manufacturer Stmicroelectronics - 09R5911 - Newark, An Avnet Company
Chicago, IL, United States
Smps, Half Bridge, 150W, Demo Board; Silicon Manufacturer Stmicroelectronics
09R5911
Smps, Half Bridge, 150W, Demo Board; Silicon Manufacturer Stmicroelectronics 09R5911
SMPS, HALF BRIDGE, 150W, DEMO BOARD; Silicon Manufacturer:STMicro electronics; Silicon Core Number:L6599; Kit Application Type:Power Management; Application Sub Type:SMPS; Kit Contents:Demonstrati on Board L6599; Product Range:- RoHS Compliant: Yes

SMPS, HALF BRIDGE, 150W, DEMO BOARD; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:L6599; Kit Application Type:Power Management; Application Sub Type:SMPS; Kit Contents:Demonstration Board L6599; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA018V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA018V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA018V1
BOARD EVAL BASED ON L6599

BOARD EVAL BASED ON L6599

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-8265-ND 1284231-STEVAL-ISA018V1 09R5911 STEVAL-ISA018V1
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Smps, Half Bridge, 150W, Demo Board; Silicon Manufacturer Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System AC/DC, Primary Side SMPS
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.39.700 - DCB.39.700 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
TB,FV1206-1,50 OHM - TB-417+ - Mini-Circuits
Specs
Category Developement Board
View Details