STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-ISA015V2

Description
Win Source Part Number: 1284233-STEVAL-ISA01 5V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 24V Current - Output: 4.3A Voltage - Input: 320 ~ 480 VAC Main Purpose: AC/DC, Primary Side Power - Output: 100 W Frequency - Switching: 50 ~ 85kHz Supplied Contents: Board(s) Utilized IC / Part: L6565, STC04IE170HV Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: 3B992 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-5679,-497-5679 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284233-STEVAL-ISA01 5V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 24V Current - Output: 4.3A Voltage - Input: 320 ~ 480 VAC Main Purpose: AC/DC, Primary Side Power - Output: 100 W Frequency - Switching: 50 ~ 85kHz Supplied Contents: Board(s) Utilized IC / Part: L6565, STC04IE170HV Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: 3B992 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-5679,-497-5679 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284233-STEVAL-ISA015V2 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284233-STEVAL-ISA015V2
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284233-STEVAL-ISA015V2
Win Source Part Number: 1284233-STEVAL-ISA01 5V2 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 24V Current - Output: 4.3A Voltage - Input: 320 ~ 480 VAC Main Purpose: AC/DC, Primary Side Power - Output: 100 W Frequency - Switching: 50 ~ 85kHz Supplied Contents: Board(s) Utilized IC / Part: L6565, STC04IE170HV Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: 3B992 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-5679,-497-5679 Product Status: Obsolete

Win Source Part Number: 1284233-STEVAL-ISA015V2
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Flyback
Voltage - Output: 24V
Current - Output: 4.3A
Voltage - Input: 320 ~ 480 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 100 W
Frequency - Switching: 50 ~ 85kHz
Supplied Contents: Board(s)
Utilized IC / Part: L6565, STC04IE170HV
Board Type: Fully Populated
Outputs and Type: 1, Isolated
ECCN: 3B992
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-5679,-497-5679
Product Status: Obsolete

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-5679-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-5679-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-5679-ND
L6565, STC04IE170HV - AC/DC, Primary Side 1, Isolated Outputs Evaluation Board

L6565, STC04IE170HV - AC/DC, Primary Side 1, Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA015V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA015V2
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA015V2
BOARD EVAL 3PHASE W/ESBT 100W

BOARD EVAL 3PHASE W/ESBT 100W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284233-STEVAL-ISA015V2 497-5679-ND STEVAL-ISA015V2
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.8.2500 - DCB.8.2500 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - 343-AEK-868-USP410-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers
TB, MNA-5W+,DQ849, 50 OHM - TB-186-5W+ - Mini-Circuits
Specs
Category Developement Board
View Details
RS232 Carrier Board for XBee Plugins - AS-ADP-12VRS232-TO-XBEE-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details