VIPer12A VIPER™ AC/DC, Primary Side 1, Isolated Outputs Evaluation Board
Win Source Part Number: 1284164-STEVAL-ISA01
Category: Development Boards, Kits, Programmers>Evaluati
Series: VIPER™
Package: Box
Standard Package: 1
Regulator Topology: Flyback
Voltage - Output: 6V
Current - Output: 600mA
Voltage - Input: 85 ~ 264 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 3.6 W
Frequency - Switching: 60kHz
Supplied Contents: Board(s)
Utilized IC / Part: VIPer12A
Board Type: Fully Populated
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-5084
Product Status: Obsolete
RoHS Status: RoHS non-compliant
EVAL BOARD TRAVEL ADAPTER 3.6W
VIPER12A, TRAVEL ADAPTOR, SMPS, 3.6W, EVALUATION BOARD; Silicon Manufacturer:STMicro
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-5084-ND | 1284164-STEVAL-ISA014V1 | STEVAL-ISA014V1 | 18M9907 |
| Product Name | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | Viper12A, Travel Adaptor, Smps, 3.6W, Evaluation Board; Silicon Manufacturer Stmicroelectronics |
| Supported System | AC/DC, Primary Side | Travel Adapter |