STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA013V1

Description
VIPer53 VIPER™ AC/DC, Primary Side 2, Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
VIPer53 VIPER™ AC/DC, Primary Side 2, Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-4933-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-4933-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-4933-ND
VIPer53 VIPER™ AC/DC, Primary Side 2, Isolated Outputs Evaluation Board

VIPer53 VIPER™ AC/DC, Primary Side 2, Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284155-STEVAL-ISA013V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284155-STEVAL-ISA013V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284155-STEVAL-ISA013V1
Win Source Part Number: 1284155-STEVAL-ISA01 3V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPER™ Package: Bulk Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 5V, 12V Current - Output: 2.4A, 1A Voltage - Input: 85 ~ 264 VAC Main Purpose: AC/DC, Primary Side Power - Output: 24 W Frequency - Switching: 100kHz Supplied Contents: Board(s) Utilized IC / Part: VIPer53 Board Type: Fully Populated Outputs and Type: 2, Isolated ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.6001 Mfr: STMicroelectronics Other Names: STEVALISA013V1,-497- 4933,497-4933 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1284155-STEVAL-ISA013V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Series: VIPER™
Package: Bulk
Standard Package: 1
Regulator Topology: Flyback
Voltage - Output: 5V, 12V
Current - Output: 2.4A, 1A
Voltage - Input: 85 ~ 264 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 24 W
Frequency - Switching: 100kHz
Supplied Contents: Board(s)
Utilized IC / Part: VIPer53
Board Type: Fully Populated
Outputs and Type: 2, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.6001
Mfr: STMicroelectronics
Other Names: STEVALISA013V1,-497-4933,497-4933
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA013V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA013V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA013V1
BOARD PWR SUPPLY 24W OUTPUT VIPE

BOARD PWR SUPPLY 24W OUTPUT VIPE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-4933-ND 1284155-STEVAL-ISA013V1 STEVAL-ISA013V1
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System AC/DC, Primary Side
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 1906099 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,LPDW-162-242+,JC0603C,50OHM - TB-796+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B - Basic Starter Kit - AS-STARTKIT-BASIC-L1L2-NH-03 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
LED Driver Evaluation Boards - BCR450BOARD-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details