STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-ISA011V1

Description
Win Source Part Number: 1284156-STEVAL-ISA01 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPER™ Package: Bulk Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 4.5V Current - Output: 900mA Voltage - Input: 88 ~ 265 VAC Main Purpose: AC/DC, Primary Side Power - Output: 4.1 W Frequency - Switching: 60kHz Supplied Contents: Board(s) Utilized IC / Part: VIPer12A Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: 3A991A2 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.5100 Mfr: STMicroelectronics Other Names: 497-6413,STEVALISA01 1V1,-497-6413,STEVAL -ISA011V1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284156-STEVAL-ISA01 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPER™ Package: Bulk Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 4.5V Current - Output: 900mA Voltage - Input: 88 ~ 265 VAC Main Purpose: AC/DC, Primary Side Power - Output: 4.1 W Frequency - Switching: 60kHz Supplied Contents: Board(s) Utilized IC / Part: VIPer12A Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: 3A991A2 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.5100 Mfr: STMicroelectronics Other Names: 497-6413,STEVALISA01 1V1,-497-6413,STEVAL -ISA011V1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284156-STEVAL-ISA011V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284156-STEVAL-ISA011V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284156-STEVAL-ISA011V1
Win Source Part Number: 1284156-STEVAL-ISA01 1V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPER™ Package: Bulk Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 4.5V Current - Output: 900mA Voltage - Input: 88 ~ 265 VAC Main Purpose: AC/DC, Primary Side Power - Output: 4.1 W Frequency - Switching: 60kHz Supplied Contents: Board(s) Utilized IC / Part: VIPer12A Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: 3A991A2 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.5100 Mfr: STMicroelectronics Other Names: 497-6413,STEVALISA01 1V1,-497-6413,STEVAL -ISA011V1 Product Status: Obsolete

Win Source Part Number: 1284156-STEVAL-ISA011V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Series: VIPER™
Package: Bulk
Standard Package: 1
Regulator Topology: Flyback
Voltage - Output: 4.5V
Current - Output: 900mA
Voltage - Input: 88 ~ 265 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 4.1 W
Frequency - Switching: 60kHz
Supplied Contents: Board(s)
Utilized IC / Part: VIPer12A
Board Type: Fully Populated
Outputs and Type: 1, Isolated
ECCN: 3A991A2
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.5100
Mfr: STMicroelectronics
Other Names: 497-6413,STEVALISA011V1,-497-6413,STEVAL-ISA011V1
Product Status: Obsolete

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-6413-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-6413-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-6413-ND
VIPer12A VIPER™ AC/DC, Primary Side 1, Isolated Outputs Evaluation Board

VIPer12A VIPER™ AC/DC, Primary Side 1, Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA011V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA011V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA011V1
BOARD EVAL VIPER12A LP AC/DC

BOARD EVAL VIPER12A LP AC/DC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284156-STEVAL-ISA011V1 497-6413-ND STEVAL-ISA011V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 3157-TB-844-173C+-ND - DigiKey
Specs
Supported System Filter
View Details
2 suppliers
ZED-F9P - simpleRTK2B Heading - Basic Starter Kit - AS-STARTKIT-HEAD-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Development Tools - 2473244 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details