Win Source Part Number: 1284197-STEVAL-ISA01
Category: Development Boards, Kits, Programmers>Evaluati
Series: VIPer™ plus
Package: Box
Standard Package: 1
Regulator Topology: Buck
Voltage - Output: 5V, 12V
Current - Output: 150mA, 100mA
Voltage - Input: 85 ~ 500 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 2.55 W
Frequency - Switching: 60kHz
Supplied Contents: Board(s)
Utilized IC / Part: VIPer16
Board Type: Fully Populated
Outputs and Type: 2, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVALISA010V1,497-9
Base Product Number: STEVAL
VIPer16 VIPer™ plus AC/DC, Primary Side 2, Non-Isolated Outputs Evaluation Board
STEVAL-ISA010V1,Powe
Power Management IC Development Tools Viper16L Wide Range Converter Board
BOARD EVAL BASED ON VIPER16
| Win Source Electronics | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284197-STEVAL-ISA010V1 | 497-9006-ND | 1961829 | STEVAL-ISA010V1 | STEVAL-ISA010V1 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Power, Motor & Robotics Development Tools | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards |
| Category | Developement Board | Development Suite / Kit | Developement Board | Developement Board |