STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS STEVAL-ISA009V1

Description
Win Source Part Number: 1284165-STEVAL-ISA00 9V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPER™ Package: Box Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 12V Current - Output: 2A Voltage - Input: 90 ~ 264 VAC Main Purpose: AC/DC, Primary Side Power - Output: 24 W Frequency - Switching: 100kHz Supplied Contents: Board(s) Utilized IC / Part: VIPer53 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-6262,STEVALISA0 09V1,497-6262 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284165-STEVAL-ISA00 9V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPER™ Package: Box Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 12V Current - Output: 2A Voltage - Input: 90 ~ 264 VAC Main Purpose: AC/DC, Primary Side Power - Output: 24 W Frequency - Switching: 100kHz Supplied Contents: Board(s) Utilized IC / Part: VIPer53 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-6262,STEVALISA0 09V1,497-6262 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1284165-STEVAL-ISA009V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1284165-STEVAL-ISA009V1
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1284165-STEVAL-ISA009V1
Win Source Part Number: 1284165-STEVAL-ISA00 9V1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPER™ Package: Box Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 12V Current - Output: 2A Voltage - Input: 90 ~ 264 VAC Main Purpose: AC/DC, Primary Side Power - Output: 24 W Frequency - Switching: 100kHz Supplied Contents: Board(s) Utilized IC / Part: VIPer53 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-6262,STEVALISA0 09V1,497-6262 Product Status: Obsolete

Win Source Part Number: 1284165-STEVAL-ISA009V1
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Series: VIPER™
Package: Box
Standard Package: 1
Regulator Topology: Flyback
Voltage - Output: 12V
Current - Output: 2A
Voltage - Input: 90 ~ 264 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 24 W
Frequency - Switching: 100kHz
Supplied Contents: Board(s)
Utilized IC / Part: VIPer53
Board Type: Fully Populated
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -497-6262,STEVALISA009V1,497-6262
Product Status: Obsolete

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-6262-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-6262-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-6262-ND
VIPer53 VIPER™ AC/DC, Primary Side 1, Isolated Outputs Evaluation Board

VIPer53 VIPER™ AC/DC, Primary Side 1, Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - STEVAL-ISA009V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
STEVAL-ISA009V1
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards STEVAL-ISA009V1
BOARD REF SGL VIPER53 90-264VAC

BOARD REF SGL VIPER53 90-264VAC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284165-STEVAL-ISA009V1 497-6262-ND STEVAL-ISA009V1
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 17-8-1513164-1-ND - DigiKey
Specs
Supported System Antenna
View Details
simpleRTK 4 Dual - AS-RTK4-X20D-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,PHA-11+,50 OHM, 50-1200 MHz - TB-566-50+ - Mini-Circuits
Specs
Category Developement Board
View Details