VIPer53 VIPER™ AC/DC, Primary Side 3, Isolated Outputs Evaluation Board
Win Source Part Number: 1284154-STEVAL-ISA00
Category: Development Boards, Kits, Programmers>Evaluati
Series: VIPER™
Package: Bulk
Standard Package: 1
Regulator Topology: Flyback
Voltage - Output: 3.3V, 7V, 12V
Current - Output: 2A, 1A, 200mA
Voltage - Input: 90 ~ 265 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 28 W
Frequency - Switching: 40kHz
Supplied Contents: Board(s)
Utilized IC / Part: VIPer53
Board Type: Fully Populated
Outputs and Type: 3, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -497-8435,497-8435,S
Product Status: Obsolete
BOARD EVAL FOR VIPER53 28W
VIPER53, POWER SUPPLY, 28W, LCD, TV, DEMO BOARD; Silicon Manufacturer:STMicro
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-8435-ND | 1284154-STEVAL-ISA008V1 | STEVAL-ISA008V1 | 09R5909 |
| Product Name | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | Viper53, Power Supply, 28W, Lcd, Tv, Demo Board; Silicon Manufacturer Stmicroelectronics |
| Supported System | AC/DC, Primary Side | SMPS |