Win Source Part Number: 1284166-STEVAL-ISA00
Category: Development Boards, Kits, Programmers>Evaluati
Series: VIPER™
Package: Box
Standard Package: 1
Regulator Topology: Flyback
Voltage - Output: 5V, 15V
Current - Output: 500mA, 200mA
Voltage - Input: 90 ~ 264 VAC
Main Purpose: AC/DC, Non-Isolated
Power - Output: 5.5 W
Frequency - Switching: 60kHz
Supplied Contents: Board(s)
Utilized IC / Part: VIPer12A
Board Type: Fully Populated
Outputs and Type: 2, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8473.30.5100
Mfr: STMicroelectronics
Other Names: STEVALISA006V1,497-5
Product Status: Obsolete
RoHS Status: RoHS non-compliant
VIPer12A VIPER™ AC/DC, Non-Isolated 2, Non-Isolated Outputs Evaluation Board
EVAL BOARD FLYBACK PWR SUPPLY 6W
VIPER12AS, POWER SUPPLY, FLY BACK, 6W, EVALUATION BOARD; Silicon Manufacturer:STMicro
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284166-STEVAL-ISA006V1 | 497-5082-ND | STEVAL-ISA006V1 | 45P5456 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | Viper12As, Power Supply, Fly Back, 6W, Evaluation Board; Silicon Manufacturer Stmicroelectronics |
| Category | Developement Board | Developement Board | Developement Board |