STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits STEVAL-IPT002V1

Description
Win Source Part Number: 1284633-STEVAL-IPT00 2V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Memory Package: Box Standard Package: 1 Function: Smart Card Supplied Contents: Board(s) Primary Attributes: New Digital Systems (NDS) Compatible Embedded: No Utilized IC / Part: ST8024 Secondary Attributes: Short-Circuit and Thermal Protection ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALIPT002V1,497-8 939 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1284633-STEVAL-IPT00 2V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Memory Package: Box Standard Package: 1 Function: Smart Card Supplied Contents: Board(s) Primary Attributes: New Digital Systems (NDS) Compatible Embedded: No Utilized IC / Part: ST8024 Secondary Attributes: Short-Circuit and Thermal Protection ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALIPT002V1,497-8 939 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284633-STEVAL-IPT002V1 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284633-STEVAL-IPT002V1
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284633-STEVAL-IPT002V1
Win Source Part Number: 1284633-STEVAL-IPT00 2V1 Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Memory Package: Box Standard Package: 1 Function: Smart Card Supplied Contents: Board(s) Primary Attributes: New Digital Systems (NDS) Compatible Embedded: No Utilized IC / Part: ST8024 Secondary Attributes: Short-Circuit and Thermal Protection ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STEVALIPT002V1,497-8 939 Product Status: Obsolete

Win Source Part Number: 1284633-STEVAL-IPT002V1
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Memory
Package: Box
Standard Package: 1
Function: Smart Card
Supplied Contents: Board(s)
Primary Attributes: New Digital Systems (NDS) Compatible
Embedded: No
Utilized IC / Part: ST8024
Secondary Attributes: Short-Circuit and Thermal Protection
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STEVALIPT002V1,497-8939
Product Status: Obsolete

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-8939-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-8939-ND
Evaluation and Demonstration Boards and Kits 497-8939-ND
ST8024 Smart Card Memory Evaluation Board

ST8024 Smart Card Memory Evaluation Board

Buy Now Datasheet
Smartcard Interface, Demo Board; Kit Application Type Stmicroelectronics - 25R9392 - Newark, An Avnet Company
Chicago, IL, United States
Smartcard Interface, Demo Board; Kit Application Type Stmicroelectronics
25R9392
Smartcard Interface, Demo Board; Kit Application Type Stmicroelectronics 25R9392
SMARTCARD INTERFACE, DEMO BOARD; Kit Application Type:Interface; Application Sub Type:Smart Card Interface; Silicon Manufacturer:STMicro electronics; Silicon Core Number:ST8024; Product Range:-; Kit Contents:Board, CD RoHS Compliant: Yes

SMARTCARD INTERFACE, DEMO BOARD; Kit Application Type:Interface; Application Sub Type:Smart Card Interface; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:ST8024; Product Range:-; Kit Contents:Board, CD RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - STEVAL-IPT002V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
STEVAL-IPT002V1
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits STEVAL-IPT002V1
BOARD EVAL SMART CARD

BOARD EVAL SMART CARD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284633-STEVAL-IPT002V1 497-8939-ND 25R9392 STEVAL-IPT002V1
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Smartcard Interface, Demo Board; Kit Application Type Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,MNA-2W+DQ849,08AM02,50 OHM - TB-186-2W+ - Mini-Circuits
Specs
Category Developement Board
View Details
Matrix Boards - 1892288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 2952-HYTEVALUATIONBOARD-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
Expansion Boards, Daughter Cards - 223-1787-ND - DigiKey
Specs
Supported System Humidity, Pressure, Temperature
Manufacturer TE CONNECTIVITY MEASUREMENT SPECIALTIES; Other
View Details
3 suppliers